EN
  • EN
  • DE

RN5VL46CA-TR

Part No RN5VL46CA-TR
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088769-RN5VL46CA-TR
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RN5VL46CA-TR CAD Model

Description

The Ricoh RN5VL46CA-TR is a voltage detector IC designed to monitor the supply voltage of electronic circuits and provide a reset signal when the voltage falls below a predetermined threshold. This ensures that microcontrollers and other critical components are not operating under unstable voltage conditions, preventing potential data corruption and system malfunctions.

Applications

  • Microcontroller Reset Circuits
  • Power Supply Monitoring
  • Battery Voltage Supervision
  • Embedded Systems
  • Industrial Control Equipment

Features

  • High-Precision Voltage Detection: Accurately monitors the input voltage and triggers a reset when the voltage drops below the specified threshold.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered devices.
  • CMOS Output: Provides a clean, rail-to-rail output signal for easy integration with digital logic circuits.
  • Small Package Size: Allows for compact and space-saving designs.
  • Wide Operating Temperature Range: Ensures reliable operation in various environmental conditions.
  • Built-in Hysteresis: Prevents output oscillation and ensures stable operation even in the presence of noise or voltage fluctuations.

Benefits

  • Improved System Reliability: Prevents system failures and erratic behavior due to undervoltage conditions.
  • Data Protection: Safeguards data integrity by initiating a reset before data corruption can occur.
  • Extended Battery Life: Low power consumption helps to prolong the operational life of battery-powered systems.
  • Simplified Circuit Design: Reduces component count and simplifies system integration.
  • Cost-Effective Solution: Provides a reliable voltage monitoring solution at a competitive price point.

Additional Details

The RN5VL46CA-TR voltage detector features a detection voltage of 4.6V. The CMOS output is designed to interface directly with microcontroller reset inputs and other digital logic circuits. The built-in hysteresis prevents the output from oscillating when the input voltage is near the threshold level. The low supply current makes it suitable for battery-powered applications, where power conservation is critical. The small package size allows for easy integration into space-constrained designs. This voltage detector is commonly used in applications such as embedded systems, industrial control, and consumer electronics to ensure reliable operation and data integrity. The precise voltage detection and stable output characteristics make it an essential component for any system that requires protection against undervoltage conditions. Its design ensures that the system is reset cleanly and reliably whenever the supply voltage falls outside of the acceptable operating range.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
TURCK
Need more? Email Us
Panjit
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess