EN
  • EN
  • DE

RT1N430C

Part No RT1N430C
Manufacturer Mitsubishi
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 299679-RT1N430C
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT1N430C CAD Model

Description

The RT1N430C is a transient voltage suppressor (TVS) diode manufactured by Mitsubishi. It is designed to protect sensitive electronic components from voltage surges caused by electrostatic discharge (ESD), inductive load switching, and other transient events. This diode provides a fast response and low clamping voltage, ensuring effective protection for downstream circuitry.

Applications

  • Data Line Protection: Protects data lines in communication equipment from ESD and surge events.
  • Power Line Protection: Safeguards power lines in electronic devices from voltage transients.
  • Automotive Electronics: Used in automotive applications to protect sensitive electronic components from voltage surges.
  • Industrial Equipment: Protects industrial control systems from voltage transients caused by inductive loads.
  • Consumer Electronics: Protects consumer electronic devices from ESD and other voltage surges.

Features

  • High Surge Current Capability: Withstands high surge currents without degradation.
  • Fast Response Time: Quickly clamps transient voltages, protecting downstream components.
  • Low Clamping Voltage: Limits the voltage across the protected device, ensuring its safe operation.
  • Small Package Size: Allows for compact circuit designs.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved System Reliability: Protects against voltage surges, extending the lifespan of electronic devices.
  • Reduced Downtime: Prevents damage from ESD and other voltage transients, minimizing system failures.
  • Enhanced Product Safety: Ensures compliance with safety standards by protecting against electrical hazards.
  • Cost-Effective Protection: Provides a reliable and affordable solution for voltage surge protection.
  • Simplified Circuit Design: Easy to integrate into existing circuit designs due to its small size and standard pinout.

Additional Details

The RT1N430C is characterized by its low reverse leakage current and high breakdown voltage. Its clamping voltage is precisely controlled to provide optimal protection for the target application. The diode's construction ensures high reliability and stability over a wide temperature range. Specific electrical parameters, such as peak pulse power dissipation, clamping voltage versus surge current, and operating temperature range, are detailed in the manufacturer's datasheet. The RT1N430C is suitable for surface mount assembly and offers excellent solderability. This TVS diode is designed to provide robust protection in a variety of electronic applications.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $10.8258

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8304 $64.9824
13+ $8.8866 $115.5258
21+ $8.6094 $180.7974
28+ $8.3310 $233.2680
36+ $8.0538 $289.9368
48+ $7.2199 $346.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess