EN
  • EN
  • DE

RN5VL20AA-TR

Part No RN5VL20AA-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297760-RN5VL20AA-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VL20AA-TR CAD Model

Description

The RN5VL20AA-TR is a voltage detector IC manufactured by Ricoh. This component is designed to monitor voltage levels and provide a reset signal when the voltage drops below a specific threshold. It is commonly used in applications requiring reliable voltage monitoring for microcontrollers, memory, and other critical components.

Applications

  • Microcontroller Reset: Provides a reliable reset signal for microcontrollers when the supply voltage drops below the operating threshold, preventing erratic behavior.
  • Memory Protection: Protects memory contents by triggering a power-down sequence when the voltage drops, preventing data corruption.
  • Battery Monitoring: Monitors the battery voltage in portable devices and provides an alert or shutdown signal when the battery is low.
  • Power Supply Monitoring: Ensures the power supply voltage remains within the specified range and provides a fault signal if it falls outside the limits.
  • Industrial Control Systems: Monitors critical voltage levels in industrial equipment and provides alerts when issues arise.

Features

  • Low Supply Current: Consumes minimal power, making it suitable for battery-powered applications.
  • High-Accuracy Detection Voltage: Provides precise voltage monitoring for reliable performance.
  • Small Package Size: Available in compact packages like SOT-23 for space-constrained applications.
  • Open Drain Output: Offers flexibility in connecting to different types of circuits.
  • Wide Operating Temperature Range: Suitable for use in a variety of environments.

Benefits

  • Improved System Reliability: Prevents system malfunctions by ensuring stable voltage levels.
  • Data Protection: Protects data integrity by triggering a controlled shutdown during voltage drops.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified Circuit Design: Reduces the need for external components, simplifying circuit design.
  • Reduced System Cost: Cost-effective solution for voltage monitoring and reset functions.

Additional Details

The RN5VL20AA-TR has a detection voltage around 2.0V. It's crucial to consult the Ricoh datasheet for the exact detection voltage range, operating temperature range, and output characteristics. The suffix "-TR" typically indicates tape and reel packaging for automated assembly. The output is typically an N-channel open drain, which requires a pull-up resistor. The device operates by comparing the input voltage to an internal reference voltage, and when the input falls below the reference, the output is asserted. This signal can be used to trigger a reset or other protective action. Ensure proper decoupling capacitors are used to minimize noise and ensure stable operation.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Intel
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,920 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess