EN
  • EN
  • DE

RN5VD45AA-TR-FA

Part No RN5VD45AA-TR-FA
Manufacturer Ricoh
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835686-RN5VD45AA-TR-FA
Ultra Librarian 3D Model Ultra Librarian RN5VD45AA-TR-FA CAD Model

Description

The RN5VD45AA-TR-FA is a voltage detector IC manufactured by Ricoh. It's designed to monitor the input voltage and output a reset signal when the voltage drops below a specific threshold. This functionality is essential for preventing erratic behavior and damage in microcontrollers and other voltage-sensitive components.

Applications

  • Microcontroller Reset: Generates a reset signal for microcontrollers during power-up or brown-out conditions.
  • CPU Reset: Provides a reliable reset signal to CPUs in embedded systems.
  • Power Supply Monitoring: Monitors voltage levels to ensure stable power supply operation.
  • Battery Management Systems: Detects low battery conditions and triggers appropriate actions.
  • Industrial Control: Used in industrial control systems to monitor power supply stability.

Features

  • Precise Detection Voltage: Offers accurate voltage detection threshold.
  • Low Supply Current: Minimizes power consumption, ideal for battery-powered applications.
  • Open Drain Output: Flexible output configuration for interfacing with various logic circuits.
  • Small Package: Compact SOT-23 package saves board space.
  • Wide Operating Temperature Range: Operates reliably in various temperature environments.

Benefits

  • Improved System Stability: Prevents system malfunctions due to voltage fluctuations.
  • Enhanced Component Protection: Protects sensitive components from damage caused by undervoltage.
  • Extended Battery Life: Low power consumption contributes to longer battery life.
  • Simplified Design: Easy integration into existing circuits.
  • Cost-Effective: Provides a cost-efficient solution for voltage monitoring and reset functionality.

Technical Specifications (General for Ricoh Voltage Detectors)

While specific data for the exact part number may vary, typical specifications for Ricoh voltage detectors include:

  • Detection Voltage: Wide range of detection voltages available (e.g., 2.5V, 3.0V, 3.3V, 4.5V).
  • Supply Voltage Range: Typically 1.6V to 5.5V.
  • Supply Current: Very low, typically in the microampere range.
  • Output Type: Open Drain or CMOS.
  • Detection Delay Time: Short delay time for quick response.
  • Operating Temperature Range: -40°C to +85°C.
  • Package: SOT-23, SOT-89, DFN.

You May Also Be Interested in

FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5879 $58.7900
240+ $0.4828 $115.8720
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3927 $347.5395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess