EN
  • EN
  • DE

RN5VD27CA-TR

Part No RN5VD27CA-TR
Manufacturer Ricoh
Catalog PMIC - Supervisors
Description VOLTAGE DETECTOR WITH OUTPUT DELAY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297692-RN5VD27CA-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VD27CA-TR CAD Model

Description

The RN5VD27CA-TR is a voltage detector IC manufactured by Ricoh. This component monitors voltage levels and provides a reset signal when the voltage drops below a predetermined threshold. This is a crucial function for ensuring the stable operation of microcontrollers, memory, and other sensitive electronics, preventing data corruption and system failures.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up, power-down, or voltage dips.
  • Power Management Systems: Monitors battery voltage and triggers low-battery alerts in portable devices.
  • Memory Protection: Prevents data corruption in SRAM, EEPROM, and flash memory during power interruptions.
  • System Monitoring: Detects voltage irregularities in industrial control systems and initiates safety protocols.
  • Portable Electronic Devices: Ensures consistent performance in handheld devices subject to battery fluctuations.

Features

  • High-Accuracy Detection Voltage: Precisely monitors voltage levels to within a specified tolerance.
  • Low Supply Current: Consumes minimal power, extending battery life in portable applications.
  • Small Package Size: Allows for integration in space-constrained electronic devices.
  • Built-in Hysteresis: Prevents oscillation and ensures a stable output signal near the threshold voltage.
  • CMOS Output: Provides a clean, rail-to-rail output signal compatible with most digital circuits.

Benefits

  • Improved System Reliability: Prevents malfunctions caused by voltage fluctuations or power loss.
  • Enhanced Data Integrity: Protects against data corruption during power interruptions or voltage dips.
  • Extended Battery Life: Minimizes power consumption in battery-powered devices.
  • Simplified Circuit Design: Integrated functionality reduces the need for external components.
  • Compact Footprint: Enables the creation of smaller, more efficient electronic devices.

Additional Details

The RN5VD27CA-TR voltage detector features a detection voltage of 2.7V. The "C" in the part number typically indicates a CMOS output configuration. It is generally supplied in a small SOT-23 or similar surface-mount package for easy PCB assembly. The device's wide operating temperature range makes it suitable for a variety of environmental conditions. The hysteresis characteristic prevents false triggering due to noise or minor voltage variations. The "-TR" suffix often signifies tape and reel packaging for automated assembly processes.

You May Also Be Interested in

Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess