EN
  • EN
  • DE

RN5VD18AA-TR-FA

Part No RN5VD18AA-TR-FA
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088758-RN5VD18AA-TR-FA
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RN5VD18AA-TR-FA CAD Model

Description

The Ricoh RN5VD18AA-TR-FA is a voltage detector IC designed for use in a wide range of electronic devices. It provides a highly accurate and reliable method for monitoring voltage levels and triggering reset signals or other actions when the voltage falls below a specified threshold.

Applications

  • Microcontroller reset circuits
  • Power supply monitoring
  • Battery voltage supervision
  • System power-on reset
  • Data backup circuits

Features

  • Highly accurate detection voltage: Ensures precise voltage monitoring.
  • Low current consumption: Minimizes power drain on the system.
  • Open-drain output: Provides flexibility in connecting to various circuits.
  • Compact package: Available in a small package for space-constrained applications.
  • Wide operating temperature range: Suitable for use in diverse environments.
  • Built-in hysteresis: Prevents output chattering and ensures stable operation.

Benefits

  • Improved system reliability: Prevents incorrect operation due to low voltage conditions.
  • Protection against data corruption: Ensures data integrity by triggering a reset when the voltage is unstable.
  • Extended battery life: Low current consumption helps to prolong battery life in portable devices.
  • Simplified circuit design: Reduces the number of external components required for voltage monitoring.
  • Cost-effective solution: Provides a reliable voltage detection function at a competitive price.

Additional Details

The RN5VD18AA-TR-FA voltage detector features a fixed detection voltage of 1.8V. The open-drain output allows for flexible connection to microcontrollers, reset controllers, and other devices. Hysteresis is incorporated to prevent oscillations when the input voltage is near the threshold level. This ensures a clean and stable output signal. The device operates over a wide temperature range, making it suitable for various industrial and consumer applications. The small package size enables easy integration into compact electronic devices. The RN5VD series of voltage detectors offers a range of detection voltages to meet the needs of different applications. The RN5VD18AA-TR-FA is commonly used in applications where a reliable and accurate voltage detection is critical for ensuring system stability and preventing data loss.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Yageo
Need more? Email Us
Rockwell
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3130 $57.9050
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 594 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess