EN
  • EN
  • DE

RN5T618Z

Part No RN5T618Z
Manufacturer Ricoh
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835684-RN5T618Z
Ultra Librarian 3D Model Ultra Librarian RN5T618Z CAD Model

Description

The RN5T618Z is a Power Management IC (PMIC) designed and manufactured by Ricoh Electronic Devices Co., Ltd. It is a highly integrated PMIC intended for use in portable electronic devices and embedded systems. The primary function of the RN5T618Z is to efficiently manage and distribute power within a system, optimizing battery life and system performance.

Applications

  • Smartphones: Provides comprehensive power management for battery charging, voltage regulation, and power distribution.
  • Tablets: Efficiently manages power to various components, extending battery runtime.
  • Portable Media Players: Regulates power for audio and video playback, minimizing power consumption.
  • Wearable Devices: Optimizes power usage in smartwatches, fitness trackers, and other wearables to maximize battery life.
  • Handheld Gaming Consoles: Manages power to the display, processor, and other components for extended gameplay.

Features

  • Multiple DC-DC Converters: Includes buck (step-down) and boost (step-up) converters to efficiently regulate voltage levels.
  • LDO Regulators: Features low-dropout (LDO) regulators for clean and stable voltage outputs.
  • Battery Charger: Integrated battery charging circuit for Li-ion and Li-Polymer batteries.
  • Power Path Management: Dynamically selects the power source between battery and external power.
  • I2C Interface: Provides a communication interface for monitoring and controlling PMIC functions.

Benefits

  • Extended Battery Life: Efficient power management techniques maximize battery runtime.
  • Reduced Board Space: Highly integrated design minimizes the number of external components required.
  • Simplified System Design: Streamlines the power management design process.
  • Improved System Performance: Stable voltage regulation ensures reliable operation of system components.
  • Enhanced Thermal Management: Efficient power conversion minimizes heat generation.

Technical Specifications (General for Ricoh PMICs)

While specific data for the exact part number may vary, typical specifications for Ricoh PMICs include:

  • Input Voltage Range: Typically 2.7V to 5.5V.
  • Output Voltage Range: Varies depending on the configuration; typically ranges from 0.8V to VCC.
  • Switching Frequency: Adjustable switching frequency for optimizing efficiency and noise performance.
  • Quiescent Current: Low quiescent current to minimize power consumption in standby mode.
  • Battery Charging Current: Programmable charging current to accommodate different battery capacities.
  • Operating Temperature Range: Typically -30°C to +85°C.
  • Package: QFN or other compact surface-mount packages.

You May Also Be Interested in

TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Omron
WALDEMANN LIGHTING
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess