EN
  • EN
  • DE

SECO-GDBB-GEVB

Part No SECO-GDBB-GEVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr onsemi
Package Bulk
Type Power Management
Function Gate Driver
Supplied Contents Board(s)
Base Product Number SECO
Other Names 488-SECO-GDBB-GEVB
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1284829-SECO-GDBB-GEVB
Ultra Librarian 3D Model Ultra Librarian SECO-GDBB-GEVB CAD Model

Description

The SECO-GDBB-GEVB from ON Semiconductor is a high-performance evaluation board designed for testing and development with ON Semiconductor's advanced sensor technology. This evaluation board is specifically tailored for engineers and developers who are looking to explore the capabilities of ON Semiconductor's sensors in a variety of applications including industrial, automotive, and consumer electronics.

Key Features

  • Integrated Sensors: The board comes equipped with a range of sensors, enabling developers to test features such as motion detection, environmental sensing, and optical measurement.
  • Flexible Connectivity: With multiple connectivity options including I2C, SPI, and UART, the SECO-GDBB-GEVB provides versatile interfaces for communication with microcontrollers and other peripheral devices.
  • User-Friendly Interface: The evaluation board includes user-friendly interfaces and connectors, making it easy to set up and start experimenting without the need for complex wiring or additional components.
  • Comprehensive Software Support: ON Semiconductor provides a suite of software tools and documentation to facilitate development, including example code, application notes, and design guides.
  • Robust Power Management: Efficient power management circuits ensure stable operation and extend the lifetime of the sensors and the board itself.

Applications

The SECO-GDBB-GEVB is suitable for a wide range of applications, such as:

  • Automotive systems for advanced driver-assistance systems (ADAS)
  • Industrial automation for predictive maintenance and condition monitoring
  • Consumer electronics for gesture recognition and fitness tracking
  • Smart home devices for environmental sensing and security

Technical Specifications

The SECO-GDBB-GEVB evaluation board boasts technical specifications that enable developers to leverage ON Semiconductor's sensor technology to its fullest:

  • Multiple high-accuracy sensors for various measurements
  • On-board signal processing capabilities
  • Customizable firmware to suit specific application needs
  • Durable design for use in harsh environments

Overall, the SECO-GDBB-GEVB from ON Semiconductor is an essential tool for developers looking to harness the power of sophisticated sensor technology in their next project.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess