EN
  • EN
  • DE

RN5RK331A-TR-FB

Part No RN5RK331A-TR-FB
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297539-RN5RK331A-TR-FB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5RK331A-TR-FB CAD Model

Description

The RN5RK331A-TR-FB is a low dropout (LDO) voltage regulator manufactured by Ricoh. It is designed to provide a stable and efficient 3.3V output voltage for various applications. This regulator is particularly well-suited for portable devices and battery-powered systems due to its low quiescent current and compact size.

Applications

  • Powering Microcontrollers and Processors: Providing a clean and regulated 3.3V supply for microcontrollers in embedded systems and other electronic devices.
  • Portable and Battery-Powered Devices: Commonly used in smartphones, tablets, wearables, and other portable electronics to efficiently regulate voltage and extend battery life.
  • Wireless Communication Modules: Supplying a stable voltage to RF modules, Bluetooth modules, and other wireless components in communication systems.
  • Sensor Applications: Powering various types of sensors that require a precise and regulated 3.3V supply.
  • Low-Power IoT Devices: Providing efficient voltage regulation for sensors, communication modules, and other components in Internet of Things devices.

Features

  • Fixed 3.3V Output Voltage: Provides a precise and stable 3.3V output voltage for consistent performance.
  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the desired output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and connected components from damage due to excessive current draw.
  • Thermal Shutdown: Automatically shuts down the regulator if the temperature exceeds a safe operating limit.
  • Compact Package: Available in a small package, making it suitable for space-constrained applications.

Benefits

  • Extended Battery Life: The low quiescent current and efficient operation contribute to longer battery life in portable devices.
  • Stable and Reliable Power: Provides a consistent and accurate voltage supply for optimal performance of connected components.
  • Enhanced Protection: Overcurrent and thermal shutdown features prevent damage to the regulator and the load.
  • Simplified Circuit Design: The fixed output voltage simplifies circuit design and reduces the need for external components.
  • Ideal for Portable Devices: The small package size makes it perfect for integration into compact electronic devices.

Additional Details

The RN5RK331A-TR-FB typically requires a few external components, such as input and output capacitors, to ensure stable operation. The specific capacitor values depend on the application and load conditions and should be selected according to the manufacturer's recommendations in the datasheet. This regulator is designed to operate over a wide temperature range. Always consult the official Ricoh datasheet for detailed specifications, including input voltage range, maximum output current, and thermal characteristics.

You May Also Be Interested in

Broadcom Limited
Lowest to $0.8166
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
AMCC
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess