EN
  • EN
  • DE

RN5RF36AA-TR-FA

Part No RN5RF36AA-TR-FA
Manufacturer Ricoh
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case SOT23-5
Manufacturer Ricoh
Manufacturer Homepage www.ricoh.com
Win Source Part Number 711900-RN5RF36AA-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5RF36AA-TR-FA CAD Model

Description

The RN5RF36AA-TR-FA is a voltage regulator manufactured by Ricoh. It's designed to provide a stable and reliable output voltage, making it suitable for a variety of power management applications.

Applications:

  • Power supply for microcontrollers and microprocessors.
  • Power management in portable devices.
  • Voltage regulation in battery-powered systems.
  • DC-DC conversion circuits.
  • Post-regulation for switching regulators.

Features:

  • Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage.
  • High Accuracy: Provides a precise and stable output voltage.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the device.
  • Small Package: Available in a compact package for space-constrained applications.
  • Low Quiescent Current: Minimizes power consumption in standby mode.

Benefits:

  • Improved System Reliability: Stable voltage regulation ensures consistent performance of connected devices.
  • Extended Battery Life: Low quiescent current and efficient operation contribute to longer battery life in portable applications.
  • Simplified Circuit Design: Integrated protection features reduce the need for external components.
  • Reduced Board Space: Compact package allows for smaller and more efficient designs.
  • Cost-Effective Solution: Provides reliable performance at a competitive price.

Additional Details:

The RN5RF36AA-TR-FA typically operates with a fixed output voltage of 3.6V. It offers features such as short-circuit protection and thermal shutdown, enhancing the overall robustness of the application. The specific package is usually a small surface-mount type, suitable for automated assembly processes. It is designed for low-power applications, making it well-suited for portable electronics and IoT devices where efficiency is paramount.

You May Also Be Interested in

Vishay
Need more? Email Us
Genesys
Need more? Email Us
Texas Instruments
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Panasonic
Need more? Email Us
Vishay
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess