EN
  • EN
  • DE

RH5VT09AA-T1

Part No RH5VT09AA-T1
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 992903-RH5VT09AA-T1
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RH5VT09AA-T1 CAD Model

Description

The RH5VT09AA-T1 is a voltage detector manufactured by Ricoh Electronic Devices. This detector is designed to monitor an input voltage and output a signal when the voltage falls below a specific detection threshold of 0.9V. It's commonly used to supervise power supplies in various electronic devices, ensuring proper operation and preventing damage due to undervoltage conditions.

Applications:

  • Microcontroller Reset Circuits: To reliably reset a microcontroller when the supply voltage drops too low.
  • Battery Monitoring: Used in battery-powered devices to detect low battery conditions and trigger a shutdown or warning.
  • Power Failure Detection: Can detect when the main power supply fails and initiate a backup power system or save critical data.
  • Overdischarge Protection: Protects lithium-ion batteries from damage due to overdischarge.
  • Power Management Systems: To ensure stable power to sensitive components in various systems.

Features:

  • Low Detection Voltage: Detects undervoltage conditions at a low 0.9V threshold.
  • Ultra-Low Current Consumption: Minimizes power consumption in the monitoring circuit itself.
  • Open Drain Output: Provides a flexible interface with other circuitry.
  • Hysteresis: Reduces the likelihood of output oscillation due to noise.
  • Small Package: Available in compact surface-mount packages for space-constrained applications.

Benefits:

  • Reliable Power Supply Supervision: Ensures proper system operation by detecting undervoltage conditions.
  • Extended Battery Life: Ultra-low current consumption extends the operating time of battery-powered devices.
  • Flexible System Integration: The open-drain output easily interfaces with a wide range of microcontrollers and other devices.
  • Improved System Stability: Hysteresis prevents false triggering due to noise.
  • Space Saving: Small package allows for compact designs in portable electronics.

Additional Details:

The RH5VT09AA-T1 typically features a low supply current, often in the sub-microampere range. The operating temperature range is commonly -40°C to +85°C. It uses a small SOT-23 or similar package. The device includes built-in hysteresis to prevent the output from oscillating when the monitored voltage is near the threshold. The open-drain output requires a pull-up resistor to a positive voltage supply. It's often used in conjunction with a microcontroller to trigger a reset or shutdown sequence when an undervoltage condition is detected. The 0.9V detection threshold makes it suitable for monitoring low-voltage power rails in modern electronic devices. Ricoh Electronic Devices is known for their high-quality, low-power voltage detectors, and the RH5VT09AA-T1 is a testament to their expertise.

You May Also Be Interested in

Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess