EN
  • EN
  • DE

RH5VL48CA-T1

Part No RH5VL48CA-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294788-RH5VL48CA-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH5VL48CA-T1 CAD Model

Description

The Ricoh RH5VL48CA-T1 is a high-precision voltage detector IC designed for voltage monitoring in various electronic systems. Part of the RH5V series, it is known for its low current consumption and reliable performance. This model is configured to detect a voltage level of 4.8V.

Applications

  • Microcontroller Reset Circuits: Resets the microcontroller if the supply voltage drops below the specified threshold, preventing erroneous operation.
  • Power Failure Detection: Detects power failures and initiates backup power systems to ensure continuous operation.
  • Battery Management Systems: Monitors battery voltage to prevent deep discharge and extend battery life in portable devices.
  • Overvoltage Protection: Can be used in conjunction with other components to implement overvoltage protection schemes.
  • Voltage Regulation Feedback: Provides feedback to voltage regulation circuits, maintaining stable output voltage.

Features

  • Precise Voltage Detection: Accurately detects voltage at 4.8V.
  • Low Current Consumption: Conserves power, making it suitable for battery-operated devices.
  • CMOS Output: Offers a clean and stable output signal.
  • Small Package: Compact size allows for integration into small devices.
  • Hysteresis: Includes hysteresis to prevent oscillations near the threshold voltage.

Benefits

  • Improved System Stability: Ensures stable operation of electronic devices by detecting and responding to voltage drops.
  • Extended Battery Life: Low power consumption extends the battery life of portable devices.
  • Simplified Integration: CMOS output simplifies interfacing with other digital circuits.
  • Reliable Voltage Monitoring: Provides accurate and reliable voltage detection for critical applications.
  • Enhanced Data Protection: Protects data by initiating backup systems during power outages.

Additional Details

The RH5VL48CA-T1 has a CMOS output and includes built-in hysteresis to prevent false triggering. The exact specifications and operating conditions can be found in the Ricoh datasheet. Ensure that an appropriate pull-up resistor is used on the output if required by the connected circuitry.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Coilcraft
Lowest to $2.3539
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Zilog
Need more? Email Us
AMCC
Lowest to $12.4155
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess