The RH5VL29CA-T2 is a voltage detector IC manufactured by Ricoh Electronic Devices Co., Ltd. This device monitors the supply voltage and provides a reset signal when the voltage drops below a certain threshold. This function is critical for preventing data corruption and ensuring proper system operation in various electronic applications. It's primarily used in applications requiring reliable voltage monitoring and reset functionality.
Applications:
- Microcontroller reset circuits
- Power management systems
- Battery-powered devices
- Data storage protection
- Real-time clock (RTC) backup
Features:
- Precise voltage detection
- Low supply current
- CMOS output
- Small package size
- Wide operating temperature range
Benefits:
- Guaranteed system integrity: By providing a reset during voltage drops, the system starts in a known state, preventing malfunctions.
- Extended battery life: Low power consumption ensures longer operation in battery-powered applications.
- Easy to interface: CMOS output allows for direct connection to other digital circuits, simplifying design.
- Space saving: Small package reduces the overall size of the circuit board.
- Robust performance: Wide operating temperature range ensures reliable operation in diverse environments.
Additional Details:
The RH5VL29CA-T2 has a detection voltage of 2.9V. It's typically available in small surface mount packages such as SOT-23. The CMOS output provides a clean and strong signal. The operating temperature range typically extends from -40°C to +85°C. This component is a crucial part of many embedded systems where reliable voltage monitoring and reset functionality are required to maintain data integrity and prevent system failures.