The RH5VL29AA-T1 is a voltage detector IC manufactured by Ricoh Electronic Devices Co., Ltd. This device is designed to monitor voltage levels and provide a reset signal to a system when the voltage drops below a certain threshold. This ensures that the system operates correctly and prevents data corruption that can occur during brownout conditions. It is typically used in microcontroller-based systems, power management circuits, and other applications requiring reliable voltage monitoring.
Applications:
- Microcontroller reset circuits
- Power supply monitoring
- Battery-powered devices
- Real-time clocks
- Memory protection
Features:
- Precise voltage detection
- Low supply current
- Open-drain output
- Small package size
- Wide operating temperature range
Benefits:
- Enhanced system stability: By providing a reset signal during voltage drops, the device ensures the system restarts in a known state, preventing erratic behavior.
- Extended battery life: Low supply current consumption minimizes the power drain on batteries, extending the operating life of portable devices.
- Simple interfacing: The open-drain output allows for easy connection to microcontrollers and other digital logic circuits.
- Compact design: Small package saves board space, making it suitable for high-density applications.
- Reliable performance: Wide operating temperature range ensures reliable operation in harsh environments.
Additional Details:
The RH5VL29AA-T1 has a detection voltage of 2.9V. It typically comes in a small surface-mount package such as SOT-23. The output is an open-drain type, requiring a pull-up resistor. The operating temperature range is usually between -40°C and +85°C. The device is designed for low-power applications and is ideal for use in portable electronic devices where battery life is critical. The accurate voltage detection threshold is critical for ensuring that the system resets only when necessary, avoiding spurious resets due to minor voltage fluctuations.