EN
  • EN
  • DE

RH5VL26CA-T1

Part No RH5VL26CA-T1
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088353-RH5VL26CA-T1
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RH5VL26CA-T1 CAD Model

Description

The RH5VL26CA-T1 is a voltage detector manufactured by Ricoh Electronic Devices Co., Ltd. It's designed to monitor voltage levels in electronic circuits and trigger a reset or other action when the voltage falls below a specific threshold. These detectors are commonly used in various electronic devices to ensure stable operation and prevent data corruption or system malfunction due to low voltage conditions.

Applications

  • Microcontroller reset circuits: Ensuring a proper reset of the microcontroller during power-up or brown-out conditions.
  • Memory protection: Preventing data corruption in memory devices by triggering a write protect function when the voltage drops too low.
  • Power management systems: Monitoring the battery voltage in portable devices and initiating a shutdown sequence to prevent deep discharge.
  • Industrial control systems: Monitoring power supply voltages to ensure the proper operation of critical equipment.
  • Consumer electronics: Protecting sensitive components from damage due to voltage fluctuations.

Features

  • Low voltage detection: Precisely monitors voltage levels with a high degree of accuracy. The detection voltage is 2.6V.
  • Small package size: Available in compact packages suitable for space-constrained applications.
  • Low current consumption: Minimizes the power drain on the system.
  • High accuracy: Provides reliable voltage detection with minimal tolerance.
  • Built-in hysteresis: Prevents chattering or oscillation around the threshold voltage.

Benefits

  • Improved system stability: Prevents malfunctions and data corruption due to low voltage conditions.
  • Increased reliability: Enhances the overall reliability of electronic devices.
  • Extended battery life: Reduces power consumption in portable devices.
  • Simplified circuit design: Integrates voltage detection functionality into a single component.
  • Cost-effective solution: Provides a low-cost way to protect electronic circuits from voltage fluctuations.

The RH5VL26CA-T1 features a CMOS output. It is designed for use in low-power applications and offers excellent temperature stability. Its small size and low power consumption make it ideal for use in portable devices. The device operates over a wide temperature range. It provides a reliable and accurate voltage monitoring solution for a variety of applications.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess