EN
  • EN
  • DE

RH5VL25AA-T1-FA

Part No RH5VL25AA-T1-FA
Manufacturer Ricoh
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835461-RH5VL25AA-T1-FA
Ultra Librarian 3D Model Ultra Librarian RH5VL25AA-T1-FA CAD Model

Description

The RH5VL25AA-T1-FA is a voltage detector manufactured by Ricoh. These voltage detectors, also known as voltage supervisors or reset ICs, are designed to monitor the voltage level of a power supply and provide a reset signal to a microcontroller or other digital circuit when the voltage drops below a certain threshold. This helps to prevent malfunctions and data corruption caused by low voltage conditions.

Applications:

  • Microcontroller Systems: Monitors the power supply voltage and provides a reset signal to the microcontroller when the voltage drops below the specified threshold.
  • Memory Protection: Protects memory devices from data corruption caused by low voltage conditions.
  • Power Management Circuits: Used in power management circuits to ensure stable operation and prevent system crashes.
  • Battery-Powered Devices: Monitors battery voltage and provides a low-battery warning or shutdown signal.
  • Industrial Control Systems: Protects critical components in industrial control systems from voltage fluctuations.

Features:

  • Low Voltage Detection: Accurately detects voltage drops below the specified threshold.
  • Adjustable Reset Delay Time: Allows for adjusting the reset delay time to optimize system performance.
  • Low Current Consumption: Minimizes power consumption in battery-powered applications.
  • Small Package: Available in small packages for space-constrained applications.
  • High Reliability: Offers stable performance and long lifespan.

Benefits:

  • System Stability: Prevents system crashes and malfunctions caused by low voltage conditions.
  • Data Protection: Protects memory devices from data corruption.
  • Extended Battery Life: Low current consumption extends battery life in portable devices.
  • Simplified Design: Integrates voltage detection and reset generation into a single chip, simplifying circuit design.
  • Improved Reliability: Robust construction ensures stable operation in various environments.

Technical Specifications:

The RH5VL25AA-T1-FA has a detection voltage of 2.5V. It features a CMOS output. The package is SOT-23-5. The operating temperature range is typically between -40°C to +85°C. It offers a low supply current and precise detection voltage. The reset signal is typically active low.

You May Also Be Interested in

Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess