EN
  • EN
  • DE

RH5VA52AA-T1

Part No RH5VA52AA-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294707-RH5VA52AA-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH5VA52AA-T1 CAD Model

Description

The RH5VA52AA-T1 is a voltage regulator manufactured by Ricoh. This CMOS-based voltage regulator provides a highly accurate and stable output voltage. It is characterized by its low supply current, low dropout voltage, and compact package size, making it suitable for a variety of portable and battery-powered applications. Its stable operation and built-in overcurrent protection enhance system reliability.

Applications

  • Power source for microcomputers.
  • Power source for microcontrollers.
  • Power source for various electronic circuits.
  • Backup power supplies.
  • Battery-powered devices.
  • Wireless communication devices.

Features

  • High Output Voltage Accuracy: Provides a precise and stable 5.2V output voltage.
  • Low Supply Current: Minimizes power consumption, extending battery life in portable devices.
  • Low Dropout Voltage: Enables efficient operation even with low input voltage differentials.
  • Built-in Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current draw.
  • Small Package Size: Allows for compact design and integration in space-constrained applications.
  • CMOS Technology: Provides high efficiency and low noise operation.

Benefits

  • Extended Battery Life: The low supply current significantly reduces power consumption, prolonging the operational lifespan of battery-powered devices.
  • Enhanced System Reliability: The overcurrent protection feature safeguards the regulator and connected components from damage, improving overall system reliability.
  • Precise Voltage Regulation: Maintains a stable and accurate 5.2V output, ensuring optimal performance of connected devices.
  • Compact Design: The small package size enables integration into space-constrained applications, facilitating miniaturization of electronic devices.
  • Simplified Circuit Design: Requires minimal external components, simplifying circuit design and reducing overall system cost.

Additional Details

The RH5VA52AA-T1 operates over a wide input voltage range, typically from 2.0V to 6.0V, and provides a fixed 5.2V output voltage. It features a typical dropout voltage of around 0.2V at the rated output current. The regulator is designed for stable operation with ceramic capacitors, further simplifying the design process. The overcurrent protection is designed to protect from short circuit conditions and overloads, by limiting the output current. This device is commonly used in applications requiring a stable and efficient 5.2V supply.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Need more? Email Us
Yamaha
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Nortel Networks
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Coilcraft
Lowest to $1.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess