EN
  • EN
  • DE

RH5VA27CA-T1

Part No RH5VA27CA-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294681-RH5VA27CA-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5VA27CA-T1 CAD Model

Description

The RH5VA27CA-T1 is a voltage regulator IC manufactured by Ricoh. This device is designed to provide a stable and regulated voltage output for a variety of electronic applications. It is part of a series of CMOS-based voltage regulators known for their high input voltage capabilities and low supply current, making them suitable for power-sensitive applications.

Applications

  • Portable Electronics: Commonly used in devices like smartphones, tablets, and portable media players to regulate voltage.
  • Battery-Powered Devices: Ideal for battery-operated equipment where energy efficiency is critical.
  • Microcontroller Power Supplies: Provides a stable voltage source for microcontrollers in embedded systems.
  • IoT (Internet of Things) Applications: Used in low-power IoT devices to ensure efficient voltage regulation.
  • Wireless Communication Modules: Regulates voltage in wireless sensors and communication equipment.

Features

  • High Input Voltage: Designed to handle a wide range of input voltages, offering flexibility in power source selection.
  • Low Supply Current: Minimizes power consumption, extending battery life in portable applications.
  • CMOS Technology: Utilizes CMOS technology for enhanced performance, reliability, and low power consumption.
  • Compact Package: Typically available in small surface-mount packages such as SOT-23, saving board space.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current.

Benefits

  • Stable Output Voltage: Ensures a consistent voltage supply, improving the reliability of the powered device.
  • Energy Efficiency: Low supply current minimizes power consumption, maximizing battery life.
  • Small Footprint: Compact package allows for integration into space-constrained applications.
  • Protection Features: Overcurrent protection enhances device safety and longevity.
  • Versatile Application: Suitable for a wide range of applications requiring efficient voltage regulation.

The RH5VA27CA-T1 is often used in conjunction with capacitors and other passive components to create a complete power supply solution. Its small size and high efficiency make it a popular choice for portable and battery-powered applications. The output voltage is pre-set, ensuring accuracy and simplifying the design process. The "-T1" suffix usually indicates that the component is supplied in tape and reel packaging for automated assembly processes.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Qualcomm
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess