EN
  • EN
  • DE

RH03ADCE2X

Part No RH03ADCE2X
Manufacturer ALPS Electric
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ALPS ELECTRIC
Win Source Part Number 294438-RH03ADCE2X
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH03ADCE2X CAD Model

Description

The RH03ADCE2X is a rotary encoder manufactured by ALPS Electric. Rotary encoders are electromechanical devices that convert rotational mechanical motion into digital signals. These signals can then be used to determine the position, speed, and direction of rotation, making them essential components in a wide array of applications.

Applications

  • Automotive control panels: For controlling audio volume, navigation systems, and climate control.
  • Industrial machinery: Used in robotics, CNC machines, and other automated equipment for precise positioning and control.
  • Consumer electronics: Integrated into devices like audio receivers, mixing consoles, and multimedia players for user interface control.
  • Medical equipment: Employed in devices such as diagnostic equipment and surgical tools for accurate adjustments.
  • Testing and measurement instruments: Utilized in oscilloscopes, signal generators, and spectrum analyzers for parameter adjustments.

Features

  • Rotary Input: Provides a rotary input mechanism for user interaction or automated control.
  • Digital Output: Outputs digital signals representing the amount and direction of rotation.
  • Compact Size: Designed to fit in space-constrained applications.
  • High Reliability: Built to withstand frequent use and harsh environments.
  • Incremental Encoding: Uses incremental encoding to provide relative position information.

Benefits

  • Precise Control: Allows for precise and accurate control of various parameters.
  • User-Friendly Interface: Provides a tactile and intuitive way for users to interact with devices.
  • Durable and Long-Lasting: Ensures reliable performance over a long lifespan.
  • Versatile Applications: Can be used in a wide range of applications across different industries.
  • Easy Integration: Simple to integrate into existing systems due to its digital output and standardized interface.

Further details, such as specific electrical characteristics (voltage, current), mechanical characteristics (torque, rotational life), and output resolution (pulses per revolution), would require access to the specific datasheet for the RH03ADCE2X. These parameters determine the encoder's suitability for particular applications. Understanding the detent mechanism, if any, and the rotational torque is also crucial for product integration and user experience.

You May Also Be Interested in

Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Zilog
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $19.1290
Bel Power Solutions
Need more? Email Us
STMicroelectronics
Lowest to $16.1215

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess