EN
  • EN
  • DE

K4B4G0846DBCKO

Part No K4B4G0846DBCKO
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1010637-K4B4G0846DBCKO
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4B4G0846DBCKO CAD Model

Description

The K4B4G0846D-BCKO is a 4Gb (512M x 8) DDR3 SDRAM component manufactured by Samsung. It's a high-speed, dynamic random-access memory designed for applications requiring substantial memory bandwidth and capacity.

Applications

  • Desktop PCs
  • Laptops
  • Graphics cards
  • Gaming consoles
  • Networking equipment
  • Embedded systems requiring high memory bandwidth

Features

  • Organization: 512M x 8
  • Interface: DDR3
  • Density: 4Gb
  • Speed Grade: Varies depending on the specific variant within the BCKO series (e.g., -H, -K)
  • Package: FBGA (Fine-Pitch Ball Grid Array)
  • Operating Voltage: 1.5V
  • Data Rate: Up to 1600 Mbps (depending on speed grade)
  • RoHS compliant

Benefits

  • High Memory Bandwidth: DDR3 interface provides fast data transfer rates, crucial for demanding applications.
  • Large Capacity: 4Gb density allows for storing significant amounts of data, improving overall system performance.
  • Energy Efficiency: Operates at 1.5V, contributing to reduced power consumption.
  • Compact Form Factor: FBGA package enables high-density mounting on PCBs, saving space.
  • Compatibility: DDR3 is a widely supported memory standard, ensuring compatibility with various platforms.

Additional Details

The K4B4G0846D-BCKO utilizes a double data rate architecture to achieve high-speed operation. It incorporates internal pipelining and prefetching techniques to further enhance performance. The FBGA package provides excellent thermal characteristics and reliable soldering. Specific speed grades (e.g., -H, -K) denote different operating frequencies and timings. Refer to the Samsung datasheet for detailed specifications, timing parameters, and operating conditions.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess