EN
  • EN
  • DE

RH5R127B

Part No RH5R127B
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294490-RH5R127B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH5R127B CAD Model

Description

The RH5R127B is a voltage regulator manufactured by Ricoh. It is designed to provide a stable and consistent output voltage from a fluctuating input voltage. This particular model outputs a fixed voltage of 2.7V.

Applications

  • Power management in portable devices: Including smartphones, tablets, and other battery-powered electronics.
  • Microcontroller power supplies: Providing a stable voltage for microcontrollers and other digital circuits.
  • Wireless communication devices: Ensuring stable power for RF transceivers and other sensitive components.
  • Sensor power supplies: Delivering a consistent voltage to sensors for accurate and reliable readings.
  • General-purpose voltage regulation: Suitable for various electronic circuits requiring a regulated 2.7V supply.

Features

  • Fixed output voltage: Provides a stable 2.7V output voltage.
  • Low quiescent current: Minimizes power consumption, extending battery life in portable applications.
  • High input voltage range: Accommodates a wide range of input voltages.
  • Overcurrent protection: Protects the regulator and the connected circuit from damage due to excessive current.
  • Thermal shutdown protection: Prevents overheating and potential damage to the regulator.
  • Small package size: Suitable for compact electronic devices.

Benefits

  • Stable power supply: Ensures reliable operation of connected circuits by providing a consistent voltage.
  • Extended battery life: Low quiescent current minimizes power consumption in battery-powered devices.
  • Protection against damage: Overcurrent and thermal shutdown protection prevent damage to the regulator and connected circuits.
  • Compact design: Small package size allows for integration into space-constrained applications.
  • Improved system performance: A stable and reliable power supply enhances the overall performance of the electronic system.

Additional Details

The RH5R127B is typically available in a small surface-mount package. Detailed specifications, including input voltage range, output current capability, quiescent current, and protection features, can be found in the manufacturer's datasheet. It's crucial to consult the datasheet to ensure that the regulator meets the specific requirements of the application.

You May Also Be Interested in

Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $2.4357
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Micron Technology Inc.
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Lowest to $11.4253
Bel Power Solutions
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess