EN
  • EN
  • DE

RE5VL50AC

Part No RE5VL50AC
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087978-RE5VL50AC
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RE5VL50AC CAD Model

Description

The RE5VL50AC is a voltage detector IC manufactured by Ricoh Electronic Devices Co., LTD. These devices are designed to monitor the input voltage and generate a reset signal when the voltage drops below a specified threshold. This is critical for protecting microcontrollers and other sensitive electronic components from operating under unstable power conditions.

Applications

  • Microcontroller reset circuits
  • Power supply voltage monitoring
  • Battery-powered equipment
  • Embedded systems
  • Industrial automation systems

Features

  • Highly Accurate Voltage Detection: Precise monitoring of the supply voltage.
  • Ultra-Low Current Consumption: Minimizes power drain and extends battery life.
  • Open Drain Output: Provides versatile interface capabilities with other circuits.
  • Compact Package: Enables designs with minimal board space.
  • Wide Operating Temperature Range: Reliable performance in diverse environmental conditions.

Benefits

  • Prevents Data Corruption and System Malfunctions: Ensures a clean reset signal during undervoltage conditions.
  • Extends Battery Life: Ultra-low current consumption makes it ideal for battery-powered applications.
  • Simplifies Circuit Integration: Open drain output allows for easy interface with different logic levels.
  • Reduces Board Space Requirements: Compact package facilitates smaller and more efficient circuit layouts.
  • Ensures Reliable Performance in Harsh Environments: Wide temperature range ensures consistent operation.

Technical Specifications

The RE5VL50AC voltage detector IC monitors the voltage level and triggers when the voltage falls to approximately 5.0V (refer to the specific datasheet for precise values). It features a very low supply current consumption, typically in the microampere range, and utilizes an open-drain output configuration. These devices are generally available in compact surface-mount packages, such as SOT-23. They also operate within a wide temperature range, usually between -40°C and +85°C. Always refer to the official Ricoh Electronic Devices documentation for comprehensive electrical characteristics, timing diagrams, and application recommendations.

In summary, the RE5VL50AC voltage detector provides a robust and efficient solution for power supply monitoring in a wide range of applications. Its highly accurate voltage detection, ultra-low current consumption, and compact package make it a valuable component for ensuring the stable operation of electronic systems.

You May Also Be Interested in

Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Thomas & Betts
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess