EN
  • EN
  • DE

RE5VL36AA

Part No RE5VL36AA
Manufacturer Ricoh
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TO-92
Manufacturer Ricoh
Manufacturer Homepage www.ricoh.com
Win Source Part Number 755964-RE5VL36AA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RE5VL36AA CAD Model

Description

The RE5VL36AA is a voltage detector manufactured by Ricoh Electronic Devices Co., Ltd. It is designed to monitor the power supply voltage of electronic devices and reset the system when the voltage drops below a specified threshold. This ensures stable and reliable operation of microcontrollers, microprocessors, and other digital circuits.

Applications:

  • Microcontroller Reset Circuit: Used to reset a microcontroller when the power supply voltage falls below a safe operating level.
  • Power Failure Detection: Detects power outages and triggers appropriate actions, such as data backup or system shutdown.
  • Battery Monitoring: Monitors the voltage of batteries in portable devices and provides an alert when the battery is low.
  • Industrial Control Systems: Provides reliable power monitoring for critical control systems.
  • Consumer Electronics: Implemented in various consumer devices for power management and stability.

Features:

  • Low Supply Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: Operates over a broad range of input voltages.
  • High Accuracy Detection Voltage: Precisely detects voltage drops to ensure reliable reset operation.
  • Small Package: Available in compact packages for space-constrained applications.
  • Built-in Hysteresis: Prevents oscillations and ensures stable operation.
  • Open Drain Output: Compatible with various microcontroller and microprocessor interfaces.

Benefits:

  • Improved System Reliability: Ensures that the system operates within safe voltage limits, preventing data corruption and malfunctions.
  • Simplified Design: Reduces the complexity of power supply monitoring circuits.
  • Low Power Consumption: Extends battery life in portable applications.
  • Cost-Effective Solution: Provides a simple and reliable voltage monitoring solution at a low cost.

Additional Details:

The RE5VL36AA voltage detector features a precise detection voltage, typically around 3.6V, with variations available for different application needs. Its open drain output allows for flexible interfacing with various digital circuits. The built-in hysteresis helps to avoid spurious resets caused by noise or minor voltage fluctuations. This voltage detector is commonly used in applications where ensuring the stability and reliability of the power supply is crucial. Detailed datasheets and application notes from Ricoh provide guidance on proper usage and integration of the device into electronic circuits. Its low quiescent current is vital for battery-operated devices.

You May Also Be Interested in

Panasonic
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Spansion
Need more? Email Us
Toko America Inc.
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Intel
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess