EN
  • EN
  • DE

R5510H025K-T1

Part No R5510H025K-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289209-R5510H025K-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5510H025K-T1 CAD Model

Description

The R5510H025K-T1 is a voltage detector IC manufactured by Ricoh. It is designed to monitor voltage levels and provide a reset signal to microcontrollers or other digital circuits when the voltage falls below a specific threshold. This functionality is critical for ensuring the proper operation of electronic devices, especially in battery-powered or unstable power supply environments. The device features low current consumption and precise detection voltage, allowing for reliable performance and extended battery life.

Applications:

  • Microcontroller Reset Circuits: Ensures proper initialization of microcontrollers after a power failure or brownout.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and data corruption.
  • Power Management Systems: Provides voltage monitoring for power supply rails in electronic systems.
  • Consumer Electronics: Used in various consumer devices to maintain stable operation.
  • Industrial Control Systems: Monitors power supply voltage for critical control systems.

Features:

  • High-Precision Detection Voltage: Accurately detects voltage levels with minimal variation.
  • Ultra-Low Current Consumption: Minimizes power drain, extending battery life in portable applications.
  • Built-In Hysteresis: Prevents oscillation and ensures stable output during voltage transitions.
  • Small Package Size: Available in compact packages for space-constrained applications.
  • Wide Operating Temperature Range: Operates reliably across a broad range of temperatures.

Benefits:

  • Enhanced System Reliability: Prevents system malfunctions by providing a reset signal during undervoltage conditions.
  • Extended Battery Life: Minimizes power consumption, resulting in longer operational time for battery-powered devices.
  • Simplified Circuit Design: Integrated features reduce the need for external components, simplifying PCB layout.
  • Stable Operation: Hysteresis prevents false triggering and ensures reliable performance.
  • Cost-Effective Solution: Provides a reliable and cost-effective solution for voltage monitoring.

The R5510H025K-T1 is optimized for low power consumption, making it suitable for battery-powered devices where efficiency is paramount. It incorporates a hysteresis function to prevent chattering or oscillations when the input voltage is near the threshold level, ensuring a clean and stable reset signal. The device's small package size allows for use in compact designs and reduces board space requirements. Its primary function is to provide a reset signal to a microcontroller or other digital logic when the supply voltage falls below a predefined level, preventing data corruption and ensuring proper system initialization upon power restoration. The precise detection voltage guarantees accurate and reliable voltage monitoring, enhancing overall system stability and performance.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Lowest to $11.4253
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess