EN
  • EN
  • DE

R5478N128EC-TR-FF

Part No R5478N128EC-TR-FF
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 976817-R5478N128EC-TR-FF
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5478N128EC-TR-FF CAD Model

Description

The R5478N128EC-TR-FF is a voltage regulator manufactured by Ricoh Electronic Devices. This regulator is designed to provide a stable and precise output voltage, making it suitable for a variety of electronic devices. It incorporates features such as low dropout voltage and overcurrent protection to ensure reliable performance.

Applications

  • Portable Devices: Used in smartphones, tablets, and other portable devices to provide stable power.
  • Battery-Powered Systems: Provides regulated voltage for battery-powered devices, such as IoT devices and wearables.
  • Power Management Circuits: Used in power management circuits to regulate voltage for sensitive components.
  • Microcontroller Power Supply: Provides a stable voltage supply for microcontrollers in embedded systems.
  • Sensor Power Supply: Powers sensors in various applications, such as environmental monitoring and industrial control.

Features

  • Low Dropout Voltage: Offers low dropout voltage, enabling operation with low input voltage.
  • High Output Voltage Accuracy: Provides precise and stable output voltage.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current.
  • Thermal Shutdown Protection: Incorporates thermal shutdown protection to prevent overheating.
  • Small Package: Available in a small package for space-saving designs.

Benefits

  • Stable Power Supply: Provides a stable and regulated voltage supply for sensitive components.
  • Extended Battery Life: Low dropout voltage improves battery life in portable devices.
  • Enhanced Reliability: Overcurrent and thermal shutdown protection enhance system reliability.
  • Simplified Design: Integrates multiple features into a single chip, simplifying design.
  • Versatile Application: Suitable for a wide range of voltage regulation applications.

Additional Details

The R5478N128EC-TR-FF typically has an output voltage of 1.2V and an input voltage range of 1.7V to 5.5V. The output current capability is typically up to 300mA. The device includes protection features such as short-circuit protection and reverse voltage protection. It is important to consult the datasheet for specific electrical characteristics, such as the exact output voltage accuracy, dropout voltage, and protection thresholds, as these can vary based on the specific part number and manufacturing date. The operating temperature range is typically from -40°C to +85°C. The R5478N128EC-TR-FF is often available in DFN or similar surface-mount packages.

You May Also Be Interested in

Thomas & Betts
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
World Produts Inc.
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Panjit
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
TURCK
Need more? Email Us
Microchip Technology
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess