EN
  • EN
  • DE

R5325N023-TR-F

Part No R5325N023-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289034-R5325N023-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5325N023-TR-F CAD Model

Description

The Ricoh R5325N023-TR-F is a voltage detector IC meticulously designed for system reset and power management applications. It ensures that electronic devices operate reliably by providing accurate voltage detection and generating a dependable reset signal when voltage drops occur. This IC comes in a compact package, making it ideal for use in applications where space is limited.

Applications:

  • Microcontroller Systems: Resets microcontrollers to prevent malfunctions due to low voltage.
  • Power Management Circuits: Monitors supply voltage and triggers reset to avoid erratic behavior.
  • Battery Powered Devices: Preserves functionality and prevents data loss when battery power is low.
  • Industrial Control Systems: Provides a safe reset in industrial conditions.
  • Consumer Electronics: Protects consumer devices from power-related issues.

Features:

  • High-Precision Voltage Detection: Accurately monitors voltage levels.
  • Low Power Consumption: Conserves battery life.
  • Small Package Size: Optimized for compact designs.
  • Integrated Hysteresis: Stabilizes reset operation.
  • Open Drain Output: Versatile interface for various systems.

Benefits:

  • System Stability: Minimizes data corruption and erratic behavior.
  • Extended Battery Life: Low current draw extends operational time.
  • Simplified Design: Reduces component count.
  • High Reliability: Robust performance in varied conditions.
  • Space Efficiency: Ideal for small devices.

The R5325N023-TR-F is built to perform over a broad range of temperatures, fitting it for different operating environments. Its open-drain output allows straightforward integration with various microcontrollers and digital systems. The embedded hysteresis feature is critical to preventing false triggers from power supply noise, guaranteeing a smooth and consistent reset function. Overall, this voltage detector is essential for maintaining the integrity and proper operation of electronic devices under diverse voltage conditions, and it also complies with RoHS standards.

You May Also Be Interested in

Qualcomm
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Lowest to $12.4155
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Delta Electronics
Lowest to $78.4164
Eon Silicon Solution
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess