EN
  • EN
  • DE

R5321D004A-TR

Part No R5321D004A-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Description CMOS 2ch-LDOs for RF Unit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288935-R5321D004A-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5321D004A-TR CAD Model

Description

The Ricoh R5321D004A-TR is a voltage detector IC designed to monitor power supply voltages and ensure reliable system operation. It is characterized by its low current consumption, high accuracy, and small package size, making it suitable for a wide range of applications, particularly in battery-powered devices and systems requiring precise voltage monitoring.

Applications

  • Microcontroller Reset Circuits: Ensures a proper system reset by monitoring the supply voltage and triggering a reset if it falls below a predefined threshold.
  • Power Management in Portable Devices: Monitors battery voltage in devices such as smartphones, tablets, and wearables to prevent deep discharge and data loss.
  • Over-Voltage Protection: Protects sensitive electronic components from damage caused by excessive voltage levels.
  • Voltage Monitoring in Industrial Equipment: Provides reliable voltage monitoring in industrial control systems and automation equipment, ensuring stable operation.
  • Battery Backup Systems: Monitors the main power supply and seamlessly switches to battery backup in case of power failure.

Features

  • Low Supply Current: Minimizes power consumption, extending battery life in portable applications.
  • High-Accuracy Detection Voltage: Provides precise voltage monitoring for reliable system operation.
  • Small Package Size: Enables compact designs and efficient use of board space.
  • Built-in Hysteresis: Prevents oscillations and ensures stable operation during voltage transitions.
  • Open Drain Output: Offers flexibility in interfacing with various digital circuits.

Benefits

  • Improved System Reliability: Prevents system failures and data corruption caused by voltage fluctuations.
  • Extended Battery Life: Reduces power consumption, maximizing the operating time of battery-powered devices.
  • Simplified Circuit Design: Integrates voltage monitoring functions into a single IC, reducing component count and board space.
  • Enhanced System Protection: Safeguards sensitive electronic components from damage caused by over-voltage conditions.
  • Cost-Effective Solution: Provides a reliable and efficient voltage monitoring solution at a competitive price.

Additional Details

The R5321D004A-TR is designed to operate over a wide temperature range, making it suitable for use in harsh environments. It is available in a small SOT-23 package. Refer to the datasheet for specific voltage detection thresholds and other electrical characteristics before implementing it in a design. It also features a built-in hysteresis to prevent chattering during voltage transitions. It is RoHs compliant.

You May Also Be Interested in

Intel
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Broadcom Limited
Lowest to $0.8166
Zilog
Need more? Email Us
Bel Power Solutions
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess