EN
  • EN
  • DE

R5105N311C-TR-JE

Part No R5105N311C-TR-JE
Manufacturer Ricoh
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1164960-R5105N311C-TR-JE
Categories Custom Parts
Manufacturer Ricoh
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5105N311C-TR-JE CAD Model

Description

The R5105N311C-TR-JE is a voltage detector (voltage supervisor) IC manufactured by Ricoh. This device is designed to monitor the supply voltage of electronic circuits and generate a reset signal when the voltage falls below a certain threshold. It is commonly used in microcontrollers, memory devices, and other sensitive electronic components to prevent malfunctions caused by undervoltage conditions. This ensures the reliable operation of electronic systems.

Applications:

  • Microcontroller Systems: Monitors supply voltage and generates a reset signal for microcontrollers.
  • Memory Devices: Protects memory devices from data corruption due to undervoltage conditions.
  • Power Management Circuits: Used in power management systems for voltage monitoring and protection.
  • Battery-Powered Devices: Extends battery life by preventing operation at low voltage levels.
  • Real-Time Clocks (RTC): Ensures reliable operation of RTC devices by monitoring supply voltage.
  • Industrial Control Systems: Provides voltage supervision for sensitive electronic components in industrial environments.

Features:

  • Accurate Voltage Detection: Provides precise voltage monitoring with high accuracy.
  • Low Current Consumption: Minimizes power consumption in battery-powered applications.
  • Open Drain Output: Offers flexible interface options with various logic circuits.
  • Small Package Size: Available in compact packages for space-constrained applications.
  • Hysteresis: Prevents oscillation during voltage transitions.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Enhanced System Reliability: Protects electronic components from malfunctions due to undervoltage conditions.
  • Extended Battery Life: Low current consumption minimizes power drain.
  • Versatile Applications: Suitable for a wide range of voltage monitoring applications.
  • Simplified Design: Requires minimal external components for operation.
  • Compact Footprint: Small package size allows for efficient PCB layout.
  • Cost-Effective Solution: Provides reliable voltage supervision at a competitive price.

Technical Specifications:

The R5105N311C-TR-JE features a detection voltage of 3.1V. The supply voltage range is typically 1.6V to 5.5V. The current consumption is typically less than 1 μA. The output type is open drain. The operating temperature range is typically -40°C to +85°C. It is available in a SOT-23-5 package. The hysteresis voltage is designed to prevent false resets.

This voltage detector offers a reliable and efficient solution for monitoring supply voltages in electronic circuits, providing enhanced system reliability and protection against undervoltage conditions.

You May Also Be Interested in

Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
NEC
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Intel
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess