EN
  • EN
  • DE

ADM6326-24ARTZ-R7

Part No ADM6326-24ARTZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name ADM6326
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM6326-24ARTZ-R7-ND, ADM6326-24ARTZ-R7CT, ADM632624ARTZR7, ADM6326-24ARTZ-R7DKR, ADM6326-24ARTZ-R7TR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910508-ADM6326-24ARTZ-R7
Ultra Librarian 3D Model Ultra Librarian ADM6326-24ARTZ-R7 CAD Model

Description

ADM6326-24ARTZ-R7: A High-Precision Supervisory Circuit from Analog Devices Inc.

The ADM6326-24ARTZ-R7 by Analog Devices Inc. is a cutting-edge supervisory circuit designed for monitoring power supplies in digital systems. It ensures that the system's voltage levels remain within specific thresholds, safeguarding the system from unpredictable behavior due to power fluctuations or failure. This particular model is a testament to Analog Devices' commitment to providing high-quality, reliable components for sophisticated electronics.

Featuring a fixed threshold voltage of 2.4V, the ADM6326-24ARTZ-R7 is adept at monitoring 2.5V power supplies, among others. Its precision voltage monitoring capability is crucial for systems that require consistent and dependable operation. The device is engineered to provide a reset signal to the host microcontroller or processor in the event of an undervoltage condition, ensuring that the system can return to a known state or shutdown safely.

One of the key attributes of this supervisory circuit is its low power consumption, which makes it an ideal choice for portable and battery-operated applications. It has a typical supply current of just 3.5 µA, contributing to the overall power efficiency of the system it is integrated into.

The ADM6326-24ARTZ-R7 comes in a compact SOT-23 package, which is highly favored for space-constrained applications. This package is not only space-saving but also allows for efficient thermal management. The device operates over a broad temperature range from -40°C to +125°C, ensuring reliability across various environmental conditions.

Additional features of the ADM6326-24ARTZ-R7 include a manual reset input, which provides an external override capability, allowing for a system reset without a power cycle. It also boasts a reset timeout period of 140 ms minimum, which gives the system ample time to stabilize after a reset has been initiated.

In summary, the ADM6326-24ARTZ-R7 supervisory circuit is an essential component for any system requiring accurate voltage monitoring and robust protection against power supply anomalies. Its low power consumption, compact footprint, and wide operating temperature range make it a versatile choice for a plethora of applications in the electronics industry.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5431 $59.0603
31+ $3.7278 $115.5618
48+ $3.6112 $173.3376
67+ $3.4947 $234.1449
86+ $3.3783 $290.5338
115+ $3.0288 $348.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess