EN
  • EN
  • DE

TPSC336K016R0450

Part No TPSC336K016R0450
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 395044-TPSC336K016R0450
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSC336K016R0450 CAD Model

Description

The TPSC336K016R0450 is a tantalum capacitor manufactured by AVX Corporation. This surface-mount device (SMD) offers a combination of stable capacitance and low Equivalent Series Resistance (ESR), making it suitable for various electronic applications.

Applications:

  • DC-DC Converters: Used for input and output filtering, helping to stabilize voltage levels.
  • Power Management Systems: Provides stable voltage rails for sensitive electronic components.
  • Portable Electronics: Found in devices such as smartphones, tablets, and laptops for power supply decoupling.
  • Industrial Control Systems: Used in applications requiring robust and reliable components.
  • Medical Devices: Employed in applications where component reliability is critical for safety and performance.

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing time and costs.
  • Tantalum Construction: Offers high capacitance in a small package, ideal for space-constrained applications.
  • Low ESR: Minimizes power dissipation, improving circuit efficiency and reducing heat generation.
  • Stable Capacitance: Maintains consistent performance over a wide range of temperatures and voltages.
  • RoHS Compliant: Meets Restriction of Hazardous Substances standards, ensuring environmental friendliness.

Benefits:

  • Improved Circuit Efficiency: Low ESR reduces energy loss and heat generation, enhancing overall system performance.
  • Reliable Performance: Stable capacitance ensures consistent operation in demanding environments.
  • Compact Size: Allows for high-density circuit designs, enabling smaller and more portable devices.
  • Extended Lifespan: Tantalum construction provides excellent long-term stability and reliability.
  • Reduced Noise: Effective decoupling minimizes voltage ripple and electrical noise, improving signal integrity.

Technical Specifications:

The TPSC336K016R0450 features a capacitance of 33µF with a capacitance tolerance of ±10%. The voltage rating is 16V DC. The ESR is 0.450 Ohms. The operating temperature range extends from -55°C to +125°C. The case size is 2824. The standard termination finish is tin (Sn).

You May Also Be Interested in

Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess