EN
  • EN
  • DE

TPSC335K035R0350

Part No TPSC335K035R0350
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 395038-TPSC335K035R0350
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSC335K035R0350 CAD Model

Description

The TPSC335K035R0350 is a tantalum capacitor manufactured by AVX Corporation. It's a surface-mount (SMD) device commonly used in applications requiring stable capacitance and low Equivalent Series Resistance (ESR).

Applications:

  • DC-DC Converters: Commonly used for input and output filtering to stabilize voltage.
  • Power Management Systems: Provides stable voltage rails for sensitive electronic components.
  • Portable Electronics: Found in devices such as smartphones and tablets for power supply decoupling.
  • Industrial Control Equipment: Used in applications requiring high reliability under varying temperature conditions.
  • Medical Devices: Employed in applications where dependable component performance is crucial.

Features:

  • Surface Mount Design: Facilitates automated assembly processes.
  • Tantalum Capacitor: Offers a high capacitance-to-volume ratio.
  • Low ESR: Minimizes power dissipation and improves circuit efficiency.
  • Stable Capacitance: Provides consistent performance across a wide range of temperatures and voltages.
  • RoHS Compliant: Meets Restriction of Hazardous Substances standards.

Benefits:

  • Enhanced Circuit Efficiency: Low ESR reduces energy loss and heat generation.
  • Consistent Performance: Stable capacitance ensures reliable operation in various conditions.
  • Compact Footprint: Allows for denser circuit board designs.
  • Extended Service Life: Tantalum construction offers excellent reliability.
  • Noise Reduction: Effective decoupling minimizes voltage ripple and electrical noise.

Technical Specifications:

The TPSC335K035R0350 features a capacitance of 3.3µF with a tolerance of ±10%. Its voltage rating is 35V DC. The ESR is 0.350 Ohms. The typical operating temperature range spans from -55°C to +125°C. This capacitor is housed in a EIA 2824 case. The standard termination finish is tin (Sn).

You May Also Be Interested in

Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
Lowest to $24.0101

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess