The Ricoh R3200L001A-E2 is a high-precision voltage detector IC designed for various applications requiring accurate voltage monitoring and reset functionality. It offers a compact and reliable solution for ensuring system stability and preventing malfunctions due to voltage fluctuations.
Applications:
- Microcontroller reset circuits
- Power management systems
- Battery-powered devices
- Voltage monitoring in electronic equipment
- Over-voltage and under-voltage protection circuits
Features:
- High-accuracy detection voltage: The IC precisely monitors the input voltage.
- Low current consumption: The device is designed for efficiency, minimizing power usage in battery-operated devices.
- Small package size: Allows for compact designs and integration into space-constrained applications.
- Built-in hysteresis: Prevents chattering and ensures stable reset operation.
- Open drain output: Offers flexibility in interfacing with different microcontrollers and systems.
Benefits:
- Improved system reliability: Prevents erroneous operation by resetting the microcontroller during voltage drops or surges.
- Extended battery life: Low current consumption contributes to longer operational life for portable devices.
- Simplified circuit design: Integrated functions reduce the number of external components required.
- Enhanced protection: Safeguards sensitive components from damage caused by voltage instability.
- Cost-effective solution: Provides reliable voltage monitoring at a competitive price point.
Additional Details:
The R3200L001A-E2 operates within a specified voltage range and temperature range. The specific detection voltage is a key parameter to consider when selecting this voltage detector IC. Its open-drain output requires a pull-up resistor for proper operation. It is commonly used in applications where a stable and reliable power supply is critical for the correct functioning of the electronic system. The compact package facilitates its integration into densely populated circuit boards.