EN
  • EN
  • DE

R3112Q121C-TR-F

Part No R3112Q121C-TR-F
Manufacturer Ricoh
Catalog PMIC - Supervisors
Description Processor Supervisor 1.2V 1 CMOS 4-Pin SC-82AB T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 1087200-R3112Q121C-TR-F
Categories PMIC - Supervisors
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R3112Q121C-TR-F CAD Model

Description

The R3112Q121C-TR-F, manufactured by Ricoh, is a voltage detector IC designed to monitor voltage levels and provide a reset signal when the voltage drops below a certain threshold. It is commonly used in microcontrollers and other electronic systems to prevent malfunctions caused by low voltage conditions. The "121" in the part number typically indicates a detection voltage close to 1.21V.

Applications

  • Microcontroller Systems: Resetting microcontrollers during power-up or brown-out conditions.
  • Battery-Powered Devices: Monitoring battery voltage and preventing deep discharge.
  • Power Supplies: Detecting undervoltage conditions in power supplies.
  • Memory Protection: Preventing data corruption in memory devices during power failures.
  • Industrial Control Systems: Monitoring voltage levels in industrial control systems.

Features

  • Accurate Detection Voltage: Provides a precise and stable detection voltage.
  • Low Current Consumption: Minimizes power consumption in battery-powered devices.
  • Small Package Size: Compact size saves board space in densely packed circuits.
  • Hysteresis: Prevents oscillations around the detection threshold.
  • Open Drain Output: Allows for flexible connection to other circuits.

Benefits

  • Prevents Malfunctions: Protects electronic systems from malfunctions caused by low voltage conditions.
  • Extends Battery Life: Low current consumption contributes to longer battery life in portable devices.
  • Improves System Reliability: Ensures reliable operation of electronic systems.
  • Simplified Design: Simplifies the design of voltage monitoring circuits.
  • Reduced Board Space: Small package size allows for use in space-constrained applications.

Additional Details

The R3112Q121C-TR-F voltage detector typically requires a pull-up resistor on the output. The datasheet from Ricoh provides detailed specifications, including detection voltage, release voltage, current consumption, and operating temperature range. The hysteresis voltage, which is the difference between the detection voltage and the release voltage, is an important parameter to consider when selecting a voltage detector. Proper selection of the pull-up resistor is also essential for reliable operation.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess