EN
  • EN
  • DE

R3112N271A

Part No R3112N271A
Manufacturer Ricoh
Catalog PMIC - Supervisors
Description LOW VOLTAGE DETECTOR WITH OUTPUT DELAY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288502-R3112N271A
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R3112N271A CAD Model

Description

The R3112N271A is a voltage detector IC manufactured by Ricoh Electronic Devices Co., Ltd. This component is designed to monitor voltage levels and provide a reset signal to microcontrollers or other digital circuits when the voltage drops below a specific threshold. This functionality is crucial for ensuring stable operation and preventing malfunctions in various electronic applications.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up, power-down, or brown-out conditions.
  • Power Supply Monitoring: Monitors the output voltage of power supplies to detect undervoltage conditions.
  • Battery-Powered Devices: Protects battery-operated devices from deep discharge by detecting low battery voltage.
  • Industrial Control Systems: Ensures stable operation of industrial equipment by monitoring voltage levels.
  • Consumer Electronics: Safeguards electronic devices from voltage fluctuations and power supply issues.

Features

  • High-Accuracy Voltage Detection: Precisely monitors voltage levels with high accuracy.
  • Built-in Delay Circuit: Incorporates a delay circuit to prevent false resets caused by transient voltage dips.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Package: Available in compact packages for space-constrained applications.
  • Wide Operating Voltage Range: Operates over a broad range of input voltages.

Benefits

  • Improved System Stability: Prevents system crashes and malfunctions caused by voltage drops.
  • Reliable Reset Function: Ensures a proper reset of the microcontroller during power-up or brown-out conditions.
  • Extended Battery Life: Reduces power consumption in battery-powered devices, extending their operating time.
  • Simplified Circuit Design: The integrated delay circuit reduces the need for external components.
  • Enhanced System Reliability: Protects the system from damage due to undervoltage conditions.

The R3112N271A voltage detector has a detection voltage of 2.7V. The built-in delay circuit helps prevent spurious resets by ensuring the voltage remains stable for a set period before the reset signal is deactivated. The low supply current consumption is an important characteristic for use in battery-powered devices where minimizing power usage is paramount. The compact package allows for flexible integration into various circuit designs.

By providing a reliable and precise voltage detection and reset function, the R3112N271A contributes to the overall stability and reliability of electronic systems. This is essential in applications where maintaining a stable voltage supply is crucial for reliable performance and preventing data corruption.

You May Also Be Interested in

Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess