EN
  • EN
  • DE

R3112N131A-TR

Part No R3112N131A-TR
Manufacturer Ricoh
Catalog PMIC - Supervisors
Description LOW VOLTAGE DETECTOR WITH OUTPUT DELAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 1241527-R3112N131A-TR
Manufacturer Homepage www.ricoh.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3112N131A-TR CAD Model

Description

The R3112N131A-TR is a voltage detector IC manufactured by Ricoh. This IC is designed to monitor voltage levels and provide a reset signal when the voltage drops below a certain threshold, ensuring the safe and reliable operation of electronic devices.

Applications:

  • Microcontroller Reset Circuits: Resets the microcontroller when the power supply voltage is too low.
  • Power Monitoring: Monitors voltage levels in power supplies and other critical circuits.
  • Battery Monitoring: Detects low battery conditions in portable devices.
  • System Monitoring: Provides a reset signal to prevent malfunction during power fluctuations.

Features:

  • Voltage Detection: Accurately detects voltage levels.
  • Low Supply Current: Minimizes power consumption.
  • Adjustable Detection Voltage: Allows customization for different applications.
  • Small Package: Enables compact design.
  • Built-in Hysteresis: Prevents oscillation near the detection threshold.

Benefits:

  • Improved System Reliability: Prevents system crashes due to low voltage.
  • Extended Battery Life: Low current consumption helps prolong battery life in portable devices.
  • Flexible Design: Adjustable detection voltage allows for a wide range of applications.
  • Compact Size: Enables smaller and more efficient electronic devices.
  • Stable Operation: Hysteresis ensures reliable detection even with noisy voltage signals.

Additional Details:

The R3112N131A-TR operates by continuously monitoring the input voltage. When the voltage drops below the preset detection threshold, the IC asserts a reset signal, which can be used to reset a microcontroller or other digital circuits. The reset signal remains asserted until the voltage rises above the detection threshold plus the hysteresis voltage. This hysteresis prevents the reset signal from oscillating when the voltage is near the threshold level. The IC is designed to operate over a wide temperature range and is available in a small surface-mount package. The R3112N131A-TR is typically used in applications where reliable voltage monitoring and reset functionality are critical. This device is a cost-effective solution for ensuring the proper operation of electronic systems in various environments.

This voltage detector is also useful in applications where brown-out protection is required. A brown-out occurs when the supply voltage drops momentarily, causing unpredictable behavior in digital circuits. By detecting the voltage drop and asserting a reset signal, the R3112N131A-TR can prevent data corruption and system instability.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.7015
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3091 $59.5638
43+ $2.7154 $116.7622
66+ $2.6299 $173.5734
91+ $2.5456 $231.6496
118+ $2.4602 $290.3036
158+ $2.2061 $348.5638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,620 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess