EN
  • EN
  • DE

R3112D311C-TR-FB

Part No R3112D311C-TR-FB
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288469-R3112D311C-TR-FB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3112D311C-TR-FB CAD Model

Description

The R3112D311C-TR-FB is a voltage detector IC manufactured by Ricoh, designed for precise voltage monitoring in electronic circuits. This device is used to generate a reset signal when the input voltage drops below a specified threshold, preventing erratic behavior and ensuring reliable system operation. It is commonly employed in applications where stable voltage levels are critical for the proper functioning of microcontrollers and other sensitive components.

Applications

  • Microcontroller reset circuits
  • Power management in battery-powered systems
  • Over/Under voltage protection
  • Industrial control systems
  • Portable electronic devices

Features

  • High-accuracy detection voltage: 3.1V
  • Low supply current
  • Small package size: SOT-23-5
  • Built-in hysteresis
  • CMOS output
  • Wide operating temperature range

Benefits

  • Reliable Voltage Monitoring: High-accuracy detection prevents system malfunctions by accurately detecting undervoltage conditions.
  • Extended Battery Life: Low current consumption maximizes battery life in portable applications.
  • Compact Design: Small SOT-23-5 package allows for integration in space-constrained applications.
  • Stable Operation: Built-in hysteresis ensures a clean reset signal, preventing oscillations due to noise.
  • Easy Interfacing: CMOS output facilitates easy integration with digital circuits.
  • Robust Performance: Wide operating temperature range ensures reliable operation in various environmental conditions.

The R3112D311C-TR-FB monitors a 3.1V voltage level and provides a CMOS output signal. This makes it appropriate for direct interface to CMOS logic or microcontroller I/O pins. The integration of hysteresis helps prevent false triggering from minor voltage variations. The device is housed in a small SOT-23-5 package for space savings. The low current consumption makes it suitable for power-sensitive applications. It is important to consult the datasheet for complete specifications to ensure appropriate application.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
STMicroelectronics
Need more? Email Us
Qualcomm
Need more? Email Us
Micron Technology Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess