EN
  • EN
  • DE

R3111Q431C-TR-F

Part No R3111Q431C-TR-F
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+Rohs
Reference case SOT-343
Manufacturer Ricoh
Manufacturer Homepage www.ricoh.com
Win Source Part Number 748484-R3111Q431C-TR-F
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R3111Q431C-TR-F CAD Model

Description

The R3111Q431C-TR-F is a voltage detector IC manufactured by Ricoh. This IC is designed to monitor voltage levels in electronic circuits and provide an output signal when the voltage drops below a certain threshold. It is commonly used for battery monitoring, power failure detection, and system reset functions.

Applications:

  • Battery Monitoring: Detects low battery voltage in portable devices.
  • Power Failure Detection: Provides an early warning signal in the event of a power loss.
  • System Reset: Triggers a reset signal to prevent malfunctions due to voltage drops.
  • Microcontroller Supervision: Monitors the supply voltage of microcontrollers to ensure proper operation.

Features:

  • Accurate Voltage Detection: Provides precise voltage monitoring.
  • Low Current Consumption: Minimizes power drain in battery-powered devices.
  • Small Package: Allows for compact design and efficient board space utilization.
  • CMOS Output: Provides a clear and reliable output signal.

Benefits:

  • Enhanced System Reliability: Prevents malfunctions and ensures stable operation.
  • Extended Battery Life: Low current consumption prolongs battery life in portable devices.
  • Simplified Circuit Design: Integrates voltage detection functionality into a single IC.
  • Compact Solution: Small package size reduces board space requirements.

Additional Details:

The R3111Q431C-TR-F is offered in a small package such as SOT-23. The specific voltage threshold and other technical specifications can be found in the product datasheet. It is suitable for use in a wide range of electronic applications.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess