The 99-213/GHC-YW1X1E/2C is a through-hole LED manufactured by Everlight Electronics Co Ltd. likely designed for indicator applications or general illumination where a discrete LED is needed. This particular LED appears to be part of the 99-213 series, configured with specific optical characteristics based on the suffix. The '/2C' at the end of the part number may refer to packaging information.
Applications
- Front panel indicators on electronic equipment
- Status lights in control panels
- Educational projects and hobbyist electronics
- Simple lighting applications
- Through-hole prototyping boards
Features
- Through-hole mounting: Allows for secure and robust connection to PCBs.
- High brightness: Provides a clear and visible light output.
- Low forward voltage: Compatible with low-voltage circuits.
- Long lifespan: Offers extended operational life, reducing maintenance.
- Various color options: Available in different colors to suit various applications.
- Epoxy lens: Provides protection and focuses the light output.
Benefits
- Easy to install: Through-hole design simplifies mounting and soldering.
- Durable and reliable: Robust construction ensures long-term performance.
- Versatile application: Suitable for a wide range of indication and lighting needs.
- Cost-effective: Provides a budget-friendly lighting solution.
- Readily available: Commonly stocked by electronic component distributors.
Additional Details
The specific color, intensity, and viewing angle of the 99-213/GHC-YW1X1E/2C are determined by the LED's internal construction and lens shape. The datasheet provides detailed information about the forward voltage, forward current, and luminous intensity. The 'GHC-YW1X1E' portion of the part number likely specifies these optical characteristics. When designing with this LED, it's essential to use a current-limiting resistor to prevent damage from excessive current. Proper polarity must be observed during installation, as LEDs are diodes and only conduct current in one direction. Consult the datasheet for precise specifications and recommended operating conditions.