EN
  • EN
  • DE

R3111Q401B-TR-F

Part No R3111Q401B-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288442-R3111Q401B-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3111Q401B-TR-F CAD Model

Description

The R3111Q401B-TR-F is a voltage detector IC manufactured by Ricoh. This device is designed to monitor voltage levels and provide a reset signal when the voltage drops below a specified threshold. The inclusion of a built-in delay circuit prevents false resets caused by transient voltage dips, ensuring system stability.

Applications:

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up, power-down, or undervoltage conditions.
  • Battery Management Systems: Monitors battery voltage levels to prevent deep discharge and protect battery health.
  • Power Supply Monitoring: Supervises the output voltage of power supplies to ensure stable and reliable operation.
  • Industrial Control Equipment: Protects sensitive electronic components in industrial applications from damage due to voltage fluctuations.
  • Portable Electronic Devices: Used in smartphones, tablets, and other portable devices to monitor voltage and ensure proper operation.

Features:

  • High-Accuracy Detection Voltage: Offers precise voltage monitoring with minimal tolerance.
  • Built-in Delay Circuit: Prevents false resets caused by transient voltage drops or noise.
  • Low Supply Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Package: Available in compact packages for space-constrained applications.
  • Wide Operating Temperature Range: Ensures reliable operation in a wide range of environmental conditions.
  • Open Drain Output: Provides flexible output configuration for interfacing with various logic levels.

Benefits:

  • Improved System Reliability: Prevents system crashes and data corruption due to undervoltage conditions.
  • Extended Battery Life: Low supply current minimizes power consumption, extending the operational time of battery-powered devices.
  • Simplified Circuit Design: Built-in delay circuit reduces the need for external components, simplifying the design process.
  • Space Saving: Small package allows for integration into compact electronic devices.
  • Enhanced System Protection: Safeguards sensitive components from damage caused by voltage fluctuations.

Additional Details:

The R3111Q401B-TR-F has a detection voltage of 4.0V. The built-in delay circuit adds a specific delay time after the voltage recovers above the threshold. This delay prevents the system from resetting prematurely due to minor voltage fluctuations. The supply current is typically very low, often in the microampere range. The device is packaged in a small SOT-23 package. It is designed to operate over a wide temperature range, typically from -40°C to +85°C. The output is an N-channel open drain output, requiring an external pull-up resistor. This type of output allows for flexible interfacing with different voltage levels.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
STMicroelectronics
Lowest to $16.1215
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Infineon Technologies
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7956 $62.3428
30+ $3.9351 $118.0530
46+ $3.8115 $175.3290
63+ $3.6891 $232.4133
81+ $3.5655 $288.8055
109+ $3.1970 $348.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess