EN
  • EN
  • DE

R3111Q201C-TR

Part No R3111Q201C-TR
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288382-R3111Q201C-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3111Q201C-TR CAD Model

Description

The R3111Q201C-TR is a voltage regulator manufactured by Ricoh. It's a high-accuracy voltage regulator IC with a low supply current and a small SOT-23-5 package, making it suitable for a variety of portable and battery-powered applications. The IC incorporates a short-circuit protection circuit and an auto-discharge function.

Applications:

  • Power source for microcomputers
  • Power source for real-time clocks (RTCs)
  • Power source for cameras, video recorders, and camcorders
  • Power source for portable communication devices
  • Power source for constant-voltage power supplies

Features:

  • High Input Voltage: Up to 6.5V.
  • Low Supply Current: Typically 95μA.
  • High-Accuracy Output Voltage: ±0.8%
  • Output Voltage Temperature Coefficient: Typ. ±30 ppm/°C
  • Internal Short-Circuit Protection: Prevents damage in case of output short.
  • Auto-Discharge Function: Quickly discharges the output capacitor when the chip is disabled.
  • Small Package: SOT-23-5
  • Operating Temperature Range: -40°C to 85°C

Benefits:

  • Extended Battery Life: Low supply current minimizes power consumption, leading to longer battery life in portable devices.
  • Precise Voltage Regulation: High accuracy ensures stable and reliable operation of connected devices.
  • Robust Protection: Short-circuit protection safeguards the regulator and other components from damage.
  • Simplified System Design: The integrated auto-discharge function simplifies external circuitry.
  • Compact Footprint: The small SOT-23-5 package saves valuable board space.

Additional Details:

The R3111Q201C-TR has a fixed output voltage of 2.0V. The auto-discharge function ensures that the output capacitor is quickly discharged when the IC is turned off, preventing unexpected behavior in the connected circuitry. This regulator is designed to provide a stable and reliable power supply in demanding environments.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2687 $58.8366
44+ $2.6831 $118.0564
67+ $2.5988 $174.1196
92+ $2.5144 $231.3248
119+ $2.4313 $289.3247
159+ $2.1795 $346.5405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess