The R3111N451C is a voltage detector IC manufactured by Ricoh. It is designed to monitor voltage levels and provide a reset signal when the voltage drops below a specified threshold. This IC is commonly used in various electronic applications to ensure stable and reliable operation.
Applications
- Microprocessor Reset Circuitry: Ensuring proper reset of microprocessors and microcontrollers during power-up or voltage dips.
- Battery Monitoring: Protecting batteries from over-discharge in portable devices.
- Power Management Systems: Implementing undervoltage lockout (UVLO) functionality.
- Industrial Control Systems: Monitoring power supply voltages in industrial equipment.
- Consumer Electronics: Used in devices such as smartphones, tablets, and laptops for power management.
Features
- High-Precision Detection Voltage: Provides accurate voltage monitoring for reliable operation.
- Low Supply Current: Minimizes power consumption, extending battery life in portable devices.
- Built-in Hysteresis: Prevents chattering and false resets due to voltage fluctuations.
- Small Package Size: Allows for compact circuit designs.
- Open Drain Output: Offers flexibility in interfacing with external circuits.
Benefits
- Improved System Reliability: Prevents malfunctions by resetting the system during undervoltage conditions.
- Extended Battery Life: Low current consumption contributes to longer operating times for battery-powered devices.
- Simplified Circuit Design: Integrated features reduce the need for external components.
- Reduced Board Space: Small package size enables compact designs.
- Enhanced System Stability: Hysteresis ensures stable operation even with noisy power supplies.
Additional Details
The R3111N451C has a detection voltage of 4.5V. It operates over a wide temperature range, typically -40°C to +85°C, making it suitable for various environments. The output is an N-channel open drain, which requires a pull-up resistor. It is supplied in a small SOT-23-5 package. The typical supply current is very low, usually in the microampere range. The hysteresis voltage helps prevent oscillations and ensures reliable reset operation. Proper use of this component requires careful selection of external pull-up resistors and consideration of the application's specific voltage requirements.