EN
  • EN
  • DE

R3111N451A-TR-F

Part No R3111N451A-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288357-R3111N451A-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3111N451A-TR-F CAD Model

Description

The R3111N451A-TR-F is a voltage detector IC manufactured by Ricoh. It's designed to monitor voltage levels and provide a reset signal when the voltage falls below a predefined threshold. The "-F" suffix often indicates specific packaging or quality control features for automotive or other high-reliability applications.

Applications

  • Automotive Systems: Voltage monitoring for ECUs, sensors, and other critical automotive components.
  • Microcontroller Reset Circuits: Ensuring reliable reset during power-up or brownout conditions.
  • Battery-Powered Devices: Preventing deep discharge and ensuring stable operation.
  • Power Supply Monitoring: Detecting undervoltage conditions in industrial and consumer electronics.
  • Industrial Control Systems: Monitoring power rails for critical system components.

Features

  • High-Precision Voltage Detection: Accurate voltage monitoring with a defined threshold.
  • Low Supply Current: Minimizes power consumption, extending battery life.
  • Hysteresis: Prevents oscillations and chattering around the detection threshold.
  • Small Package: Available in a compact SOT-23-5 package for space-constrained applications.
  • Open Drain Output: Flexible output configuration for interfacing with different circuits.

Benefits

  • Increased System Reliability: Prevents malfunctions due to undervoltage conditions.
  • Extended Battery Life: Low power consumption contributes to longer operating times.
  • Simplified Circuit Design: Integrated functionality reduces the need for external components.
  • Compact Footprint: Saves board space in densely populated designs.
  • Stable and Reliable Operation: Hysteresis ensures robust performance in noisy environments.

Additional Details

The R3111N451A-TR-F has a detection voltage of 4.5V. The operating temperature range typically spans from -40°C to +85°C. It features an N-channel open drain output, which requires an external pull-up resistor. The low supply current is usually in the microampere range. The hysteresis voltage helps to prevent false triggers. Automotive applications often require specific testing and quality control, potentially indicated by the "-F" suffix. Care should be taken in selecting the appropriate pull-up resistor and ensuring compliance with application-specific voltage requirements.

You May Also Be Interested in

Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Lowest to $19.1290

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1883 $58.3730
750+ $0.1548 $116.1000
1,155+ $0.1502 $173.4810
1,590+ $0.1455 $231.3450
2,070+ $0.1398 $289.3860
2,755+ $0.1259 $346.8545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,460 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess