The R3111N421A-TR is a voltage detector IC manufactured by Ricoh. This integrated circuit is designed for precise voltage monitoring and reset control in a variety of electronic applications. It is part of the R3111 series, known for its low current consumption and accurate voltage detection capabilities.
Applications
- Microcontroller Reset Circuits: Used to ensure a clean and reliable reset of microcontrollers during power-up or voltage dips.
- Battery Voltage Monitoring: Protects batteries from over-discharge in portable devices.
- Power Management Systems: Implements under-voltage lockout (UVLO) to prevent system operation at unstable voltage levels.
- Industrial Automation: Monitors power supplies to maintain stable operation in industrial equipment.
- Consumer Electronics: Found in devices like laptops, smartphones, and digital cameras for power management and protection.
Features
- High-Accuracy Voltage Detection: Provides precise monitoring of the input voltage.
- Ultra-Low Current Consumption: Extends battery life in portable devices.
- Built-in Hysteresis: Prevents unwanted switching or oscillation due to voltage noise.
- Small Package Size: Allows for high-density circuit designs.
- Open-Drain Output: Offers flexibility in interfacing with external circuitry.
Benefits
- Increased System Reliability: Prevents system malfunctions by ensuring proper reset during voltage irregularities.
- Extended Battery Life: Minimizes power drain, leading to longer operating times for battery-powered applications.
- Simplified Design: Reduces the need for external components, streamlining circuit development.
- Compact Circuit Layouts: Small footprint enables efficient use of board space.
- Improved System Stability: Hysteresis helps maintain stable operation even with noisy power supplies.
Additional Details
The R3111N421A-TR features a detection voltage of 4.2V. It operates over a temperature range of -40°C to +85°C, suitable for a wide range of operating environments. The output is an N-channel open drain, requiring an external pull-up resistor. The IC is packaged in a SOT-23-5 package. The low supply current, typically in the microampere range, is a key feature. The hysteresis voltage helps prevent false resets and ensures a robust reset function. Selecting the correct pull-up resistor and understanding the application's voltage requirements are crucial for optimal performance.