EN
  • EN
  • DE

R3111H271C-T1

Part No R3111H271C-T1
Manufacturer Ricoh
Catalog PMIC - Supervisors
Description LOW VOLTAGE DETECTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288253-R3111H271C-T1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R3111H271C-T1 CAD Model

Description

The Ricoh R3111H271C-T1 is a voltage detector IC that is designed for monitoring voltage levels in electronic circuits. It's part of the R3111 series, characterized by low power consumption and high precision. The "-T1" suffix usually refers to a specific tape and reel packaging configuration optimized for automated assembly processes.

Applications

  • Microcontroller Reset Circuits: Ensures reliable microcontroller operation by providing a reset signal when the supply voltage falls below a critical threshold.
  • Battery Voltage Monitoring: Protects batteries from over-discharge by detecting low-voltage conditions and triggering appropriate actions, such as system shutdown.
  • Power Management Systems: Provides accurate voltage detection for efficient power distribution and control.
  • Portable Electronic Devices: Used in a variety of portable devices like smartphones, tablets, and wearable devices to monitor voltage levels and ensure stable operation.
  • Industrial Control Systems: Monitors voltage levels in industrial equipment to prevent malfunctions and ensure safe operation.

Features

  • Low Supply Current: Minimizes power consumption, which is crucial for battery-powered applications.
  • High-Accuracy Detection Voltage: Provides precise voltage monitoring for reliable system performance.
  • Built-in Hysteresis: Prevents oscillations and false triggering during voltage transitions.
  • Small Package Size: Allows for compact designs and easy integration into various electronic devices.
  • Tape and Reel Packaging (-T1): Facilitates automated assembly, reducing manufacturing costs and time.

Benefits

  • Improved System Reliability: Prevents system malfunctions and data corruption due to voltage fluctuations.
  • Extended Battery Life: Low power consumption helps to extend the operating life of battery-powered devices.
  • Simplified Design: Integrated features reduce the need for external components and complex circuitry.
  • Cost-Effective Solution: Provides reliable voltage detection at a competitive price point.
  • Enhanced System Protection: Protects sensitive components from damage caused by over- or under-voltage conditions.

Additional Details

The R3111H271C-T1 has a detection voltage of 2.7V. It is commonly available in a SOT-23-5 package. It employs CMOS technology, contributing to its low power consumption. The typical operating temperature range is from -40°C to +85°C. The integrated hysteresis enhances stability and prevents unwanted switching. The “-T1” tape and reel packaging is designed for efficient automated assembly processes.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess