EN
  • EN
  • DE

R1291K001A-E2

Part No R1291K001A-E2
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287643-R1291K001A-E2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1291K001A-E2 CAD Model

Description

The R1291K001A-E2 is a voltage regulator manufactured by Ricoh. This component is designed to provide a stable and regulated voltage output, essential for powering sensitive electronic circuits. It's often used to maintain consistent performance and prevent damage from voltage fluctuations.

Applications

  • Power supplies for microcontrollers
  • Voltage regulation in IoT devices
  • Battery-powered portable devices
  • Consumer electronics
  • Industrial control systems

Features

  • High output voltage accuracy
  • Low quiescent current
  • Overcurrent protection
  • Thermal shutdown protection
  • Small package size

Benefits

  • Ensures stable and reliable power supply
  • Protects electronic components from voltage variations
  • Prolongs battery life in portable applications
  • Improves overall system reliability
  • Reduces the risk of electrical damage

Additional Details

The R1291K001A-E2 excels in providing a highly accurate and stable output voltage, crucial for applications where precise power delivery is required. Its low quiescent current minimizes power consumption when the device is in standby or low-power mode, making it ideal for battery-operated systems. The overcurrent protection feature safeguards the regulator and connected circuits from excessive current draw, preventing potential damage. Furthermore, the thermal shutdown protection prevents overheating under high load conditions, ensuring the device's longevity and reliability. The small package size allows for easy integration into compact electronic designs.

This voltage regulator is designed to work effectively with ceramic capacitors, which offer superior stability and noise reduction compared to other capacitor types. It is commonly used in applications requiring precise voltage regulation and robust protection features. The R1291K001A-E2 offers a balance of performance, efficiency, and protection, making it a versatile choice for a wide range of electronic applications. The consistent and reliable voltage output ensures that connected components operate within their specified parameters, contributing to the overall stability and performance of the system.

You May Also Be Interested in

AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
AMCC
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess