EN
  • EN
  • DE

RC4560IPWR

Part No RC4560IPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AUDIO 2 CIRCUIT 8TSSOP / Audio Amplifier 2 Circuit 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type Audio
Number of Circuits 2
Slew Rate 5.5V/µs
Gain Bandwidth Product 15 MHz
Current - Input Bias 40 nA
Voltage - Input Offset 500 µV
Current - Supply 4.3mA
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 32 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number RC4560
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names RC4560IPWRG4-ND,296-17544-6,-RC4560IPWRG4,-RC4560IPWRE4,-RC4560IPWRE4-NDR,-RC4560IPWRG4-NDR,RC4560IPWRE4-ND,296-17544-1,296-17544-2,-RC4560IPWR-NDR,-296-17544-1-ND,RC4560IPWRE4,-296-17544-1,RC4560IPWRG4
Standard Package 2,000
Win Source Part Number 966337-RC4560IPWR
Ultra Librarian 3D Model Ultra Librarian RC4560IPWR CAD Model

Description

Introducing the RC4560IPWR from Texas Instruments

The RC4560IPWR is a high-performance, dual operational amplifier integrated circuit designed by the renowned manufacturer, Texas Instruments. This device is part of TI's extensive op-amp portfolio and is crafted to meet the requirements of a wide array of audio and general-purpose applications. The RC4560IPWR is a testament to Texas Instruments' commitment to providing innovative solutions that enhance system performance and reliability.

Key Features

  • Wide Supply Range: The RC4560IPWR operates on a supply voltage range from ±4V to ±18V, making it versatile for various electronic applications.
  • High Output Drive Capability: It can deliver an impressive output current, which is ideal for driving heavy loads without compromising performance.
  • Low Noise Performance: With its low noise design, the RC4560IPWR ensures a clean signal path, which is crucial for high-fidelity audio applications.
  • High Slew Rate: The device boasts a high slew rate, enabling it to handle rapid changes in input signals effectively, thus reducing distortion and improving response time.

Applications

The RC4560IPWR is suitable for a variety of applications, making it a go-to choice for professionals and hobbyists alike. Its applications include:

  • Professional audio equipment
  • High-fidelity audio systems
  • Active filters
  • Signal conditioning
  • Audio pre-amplifiers
  • Integrator or differentiator circuits

Package and Availability

The RC4560IPWR comes in a TSSOP (Thin Shrink Small Outline Package) with 8 pins, providing a compact footprint that is beneficial for space-constrained applications. The device's surface-mount package ensures ease of integration into various circuit designs.

With Texas Instruments' reputation for quality and durability, the RC4560IPWR operational amplifier is a reliable choice for designers looking to enhance their electronic designs with superior audio performance and operational efficiency. Whether you're developing a new audio system or upgrading an existing one, the RC4560IPWR stands ready to deliver exceptional audio quality and system performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4544 $52.2560
235+ $0.4257 $100.0395
365+ $0.4113 $150.1245
525+ $0.3826 $200.8650
680+ $0.3682 $250.3760
850+ $0.3538 $300.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 126,880 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess