EN
  • EN
  • DE

R1211D104A-TR-FA

Part No R1211D104A-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287540-R1211D104A-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1211D104A-TR-FA CAD Model

Description

The R1211D104A-TR-FA is a voltage regulator IC manufactured by Ricoh. It is a component designed to provide a stable and regulated voltage output for various electronic circuits. This particular model is optimized for low power consumption and high accuracy, making it suitable for battery-powered devices and other applications where efficiency is crucial.

Applications

  • Smartphones and mobile devices: Used in power management circuits to regulate voltage for different components.
  • Wearable devices: Ideal for devices like smartwatches and fitness trackers due to its small size and low power consumption.
  • IoT (Internet of Things) devices: Can be used in sensors and other IoT devices that require stable voltage for reliable operation.
  • Portable media players: Regulates voltage for the audio and video processing units.
  • Digital cameras: Provides stable power for image sensors and other critical components.

Features

  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
  • High Output Voltage Accuracy: Provides a highly accurate and stable output voltage, crucial for sensitive electronic components.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in operation but not actively supplying a load.
  • Overcurrent Protection: Protects the regulator and the connected circuitry from damage due to excessive current draw.
  • Short-Circuit Protection: Shuts down the regulator in case of a short circuit, preventing damage.
  • Small Package Size: Allows for use in compact electronic devices.
  • Thermal Shutdown Protection: Protects the device from overheating.

Benefits

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Stable System Performance: Accurate and stable voltage regulation ensures consistent performance of connected electronic components.
  • Protection Against Damage: Overcurrent and short-circuit protection mechanisms prevent damage to the regulator and connected circuitry.
  • Reduced Board Space: Small package size allows for more compact designs and efficient use of board space.
  • Improved System Reliability: Thermal shutdown protection enhances the overall reliability of the system.

Additional Details

The R1211D104A-TR-FA typically features an output voltage of 1.04V. The input voltage range is generally between 1.6V and 5.5V. It is available in a small package, such as a DFN or SOT package. The operating temperature range is usually -40°C to +85°C. It is commonly used with ceramic capacitors for input and output filtering to improve stability and reduce noise. The specific datasheet should be consulted for definitive electrical characteristics and application circuit recommendations.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess