EN
  • EN
  • DE

SS24-7002/5T

Part No SS24-7002/5T
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 340493-SS24-7002/5T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SS24-7002/5T CAD Model

Description

The SS24-7002/5T is a surface-mount Schottky Barrier Rectifier diode manufactured by Vishay. It is designed for efficient rectification and fast switching speeds in various electronic applications. The '7002/5T' suffix likely indicates specific production or packaging details for Vishay.

Applications:

  • DC-DC Converters: Used for efficient rectification in DC-DC converters, improving power conversion efficiency.
  • Reverse Polarity Protection: Provides protection against reverse voltage connections, safeguarding sensitive circuits.
  • Freewheeling Diode: Acts as a freewheeling diode for inductive loads, preventing voltage spikes and ensuring stable operation.
  • LED Lighting: Used in LED lighting circuits to improve efficiency and reduce power loss.
  • Solar Panel Systems: Used to prevent reverse current flow from batteries to solar panels, optimizing system performance.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and enhances efficiency. Typically, the forward voltage drop is low, around 0.4 to 0.5 volts at rated current.
  • Fast Switching Speed: Enables high-frequency operation, making it suitable for switching applications.
  • Surface-Mount Package: Facilitates automated assembly and compact board layouts. Usually packaged in SMA (DO-214AC) or similar.
  • High Surge Current Capability: Withstands high surge currents without damage, enhancing reliability.
  • RoHS Compliant: Complies with environmental regulations, reducing hazardous substances.

Benefits:

  • Improved Power Efficiency: Reduces power loss in rectification circuits, leading to higher overall efficiency.
  • Enhanced System Reliability: High surge current capability and robust design ensure reliable operation in demanding environments.
  • Compact Design: The surface-mount package allows for smaller and more compact electronic designs.
  • Reduced Heat Generation: Low forward voltage drop minimizes heat generation, improving thermal performance and system longevity.
  • Protection Against Damage: Protects circuits from reverse polarity and voltage spikes, safeguarding connected components.

Additional Details:

The SS24-7002/5T typically features a maximum repetitive peak reverse voltage of 40V and a maximum average forward rectified current of 2A. Its operating temperature range is commonly from -65°C to +150°C. The device is generally available in a SMA (DO-214AC) or similar surface-mount package. It is crucial to refer to the manufacturer's datasheet for precise specifications, application guidelines, and recommended operating conditions to ensure optimal performance and reliability. Proper thermal management is critical for sustained performance and longevity.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Mitsubishi
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess