EN
  • EN
  • DE

R1114N181B-TR-FA

Part No R1114N181B-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286879-R1114N181B-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1114N181B-TR-FA CAD Model

Description

The R1114N181B-TR-FA is a voltage regulator IC manufactured by Ricoh. It is part of the R1114 series, known for its low supply current and high accuracy. This particular variant offers a fixed output voltage of 1.8V.

Applications

  • Power management in portable devices: Smartphones, tablets, and other battery-powered electronics rely on efficient voltage regulators like the R1114N181B-TR-FA.
  • Microcontroller power supplies: Providing a stable and regulated voltage source for microcontrollers and other digital circuits.
  • Wireless communication devices: Used in Bluetooth modules, Wi-Fi devices, and other wireless transceivers to ensure reliable operation.
  • Wearable electronics: Smartwatches, fitness trackers, and other wearable devices benefit from the IC's small size and low power consumption.
  • IoT (Internet of Things) devices: Powering sensors, actuators, and communication modules in IoT applications.

Features

  • Low Supply Current: Minimizes power consumption, extending battery life in portable applications.
  • High Output Voltage Accuracy: Ensures stable and reliable voltage regulation.
  • Small Package: Available in compact packages suitable for space-constrained applications.
  • Overcurrent Protection: Protects the IC and connected circuitry from damage due to excessive current draw.
  • Short-Circuit Protection: Provides protection against short circuits, preventing damage to the IC and the power supply.
  • Thermal Shutdown Protection: Protects the IC from overheating by shutting down the output when the junction temperature exceeds a certain limit.

Benefits

  • Extended Battery Life: The low supply current contributes to longer battery life in portable devices.
  • Improved System Reliability: The high output voltage accuracy ensures stable operation of connected circuits.
  • Reduced Board Space: The small package size allows for compact designs.
  • Enhanced System Protection: Overcurrent, short-circuit, and thermal shutdown protection features prevent damage to the IC and connected components.
  • Simplified Design: Integrated protection features simplify the design process and reduce the need for external components.

Additional Details

The R1114N181B-TR-FA is typically supplied in a small SOT-23-5 or similar surface-mount package. Its input voltage range is typically between 2.0V and 6.0V, and it provides a fixed output voltage of 1.8V. The IC also features a chip enable function, which allows the output to be turned on and off for power saving purposes. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Bel Power Solutions
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess