EN
  • EN
  • DE

R1172H421D-T1-F

Part No R1172H421D-T1-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287402-R1172H421D-T1-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1172H421D-T1-F CAD Model

Description

The R1172H421D-T1-F is a voltage regulator IC manufactured by Ricoh. It's a low-dropout (LDO) regulator, part of the R1172 series, designed to provide a stable and regulated output voltage, even when the input voltage is only slightly higher than the desired output. This makes it particularly useful in battery-powered devices and other applications where the input voltage may fluctuate.

Applications:

  • Smartphones and Tablets: Powering various components within the device.
  • Wearable Devices: Regulating voltage for sensors, microcontrollers, and display drivers.
  • IoT (Internet of Things) Devices: Supplying stable power for low-power microcontrollers and communication modules.
  • Portable Medical Devices: Ensuring stable and reliable operation of medical equipment.
  • Power Management Units (PMUs): Integrating into larger PMU systems for precise voltage control.

Features:

  • Low Dropout Voltage: Allows for efficient voltage regulation even when the input voltage is close to the output voltage.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage, crucial for sensitive electronic components.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current flow.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and potentially failing.
  • Small Package Size: Enables integration into compact and portable devices.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Fixed Output Voltage: Provides a pre-determined, stable voltage output for specific application requirements.

Benefits:

  • Extended Battery Life: Low quiescent current operation helps prolong battery life in portable applications.
  • Reliable Power Supply: Stable output voltage ensures consistent performance of connected circuits and components.
  • Protection Against Damage: Overcurrent and thermal shutdown features safeguard the regulator and other circuit elements.
  • Compact Design: Small package allows for integration into space-constrained devices.
  • Simplified Circuit Design: Requires fewer external components, simplifying the design process.

The R1172H421D-T1-F is a highly efficient and reliable LDO regulator designed for a wide range of applications that require a stable and regulated voltage supply. Its low dropout voltage, high accuracy, and built-in protection features make it an excellent choice for powering sensitive electronic components in portable and battery-powered devices. The T1-F suffix indicates specific tape and reel packaging details for automated assembly processes.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Intel
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess